EN
  • EN
  • DE

MC56F8245MLD

Part No MC56F8245MLD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Digital Signal Controller Battery chargers and management | IC MCU 16BIT 48KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor 56800E
Data Bus Width 16-Bit
Speed 60MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 35
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
Date RAM Size 3K x 16
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b; D/A 1x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP
Family Part Number MC56F8245
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1218813-MC56F8245MLD
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC56F8245MLD CAD Model

Description

NXP MC56F8245MLD Digital Signal Controller

The NXP MC56F8245MLD is a high-performance digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and peripheral set of a microcontroller (MCU). This device is designed to cater to demanding applications that require a blend of control and signal processing capabilities such as motor control, power conversion, and sensor processing.

Key Features:

  • Advanced DSP Capability: It features a 32-bit DSP core with a 60 MHz clock speed, providing robust computational power for fast and efficient signal processing tasks.
  • Integrated Flash Memory: Equipped with 128 KB of on-chip flash memory, the MC56F8245MLD allows for ample program storage with the added benefit of in-circuit programmability.
  • Multiple Communication Interfaces: This DSC includes a variety of communication interfaces such as CAN, SPI, I2C, and UART, facilitating versatile connectivity options for different system requirements.
  • Robust Analog Features: The device boasts a 12-bit analog-to-digital converter (ADC) with multiple channels, enabling precise measurement and monitoring of analog signals.
  • Enhanced Timer Functions: With its rich set of timers including PWM, quadrature decoder, and event counter, the MC56F8245MLD is particularly adept at handling complex timing and control tasks.
  • Low Power Consumption: Its efficient architecture ensures low power operation, which is critical for portable and energy-sensitive applications.

Applications:

The versatility of the NXP MC56F8245MLD makes it an ideal choice for a broad range of applications, such as:

  • Industrial Control Systems
  • Motor Control (ACIM, BLDC, PMSM)
  • Power Management and Conversion
  • Robotics
  • Intelligent Sensing Solutions

Overall, the NXP MC56F8245MLD is an exceptional DSC that offers a balanced combination of processing power, memory capacity, and peripheral integration, making it a go-to solution for engineers looking to develop sophisticated control and signal processing systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess