Products specifications

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor 56800E
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 4K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Part Number Series MC56F8035
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808670-MC56F8035VLDR
Ultra Librarian 3D Model Ultra Librarian MC56F8035VLDR CAD Model

Description

The NXP MC56F8035VLDR is a highly integrated digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and peripheral set of a microcontroller (MCU). This versatile product is designed to cater to a wide range of applications, including motor control, industrial control, power management, and embedded control systems.

Key Features

  • Core: The MC56F8035VLDR features a 32-bit 56800E core that operates at a frequency of up to 50 MHz, delivering robust performance for computationally demanding tasks.
  • Memory: It is equipped with 64KB of flash memory and 4KB of static RAM, ensuring ample space for application code and data storage.
  • Peripherals: This DSC includes a rich set of peripherals such as an analog-to-digital converter (ADC), a pulse width modulator (PWM), a quadrature decoder, and multiple communication interfaces such as SPI, I2C, and UART.
  • Power Efficiency: Designed for power-sensitive applications, the MC56F8035VLDR offers power-saving modes, including wait and stop modes, which help reduce power consumption during idle periods.
  • Packaging: The device comes in a compact LQFP-32 package, making it suitable for space-constrained applications.

Applications

The NXP MC56F8035VLDR is ideal for a variety of applications. Its powerful DSP capabilities make it perfect for advanced motor control systems such as those found in home appliances, industrial drives, and automotive subsystems. Its precise timing and control features are also well-suited for power conversion applications like DC-DC converters, inverters, and power supplies. Moreover, its array of communication interfaces enables it to be the central controller in a complex embedded system, facilitating communication with sensors, actuators, and other microcontrollers.

Development Support

Developers working with the MC56F8035VLDR can take advantage of NXP's comprehensive suite of development tools. This includes software development kits (SDKs), integrated development environments (IDEs), and real-time debugging tools. These resources are designed to streamline the development process, from initial prototyping to final product deployment.

Product Code: MC56F8035VLDR

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to $5.8968
ECAD model for DSPIC33CK128MP505-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
Lowest to $1.9469
ECAD model for PIC24LC00-I/SN
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to $7.1362
ECAD model for PIC32MX695F512H-80I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention