EN
  • EN
  • DE

MC34118DW

Part No MC34118DW
Manufacturer NXP / Nexperia
Catalog Interface - Telecom
Description IC VOICE SWITCH SPKPHONE 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Voice-Switched Speakerphone
Number of Circuits 1
Supply Voltage - Operating 3.5 V to 6.5 V
Operating Supply Current 5.5mA
Temperature Range - Operating -20°C to 60°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Includes Background Noise Monitor, Chip Disable, Dial Tone Detector, Driver Amplifiers, Level Detectors, Microphone Amplifier, MUTE
Win Source Part Number 1073507-MC34118DW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34118DW CAD Model

Description

The MC34118DW is a versatile integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-quality and innovative components. This particular IC is a voice switch speakerphone circuit, which is a critical component in the telecommunications sector. The MC34118DW is designed to provide a comprehensive solution for telephone applications requiring hands-free operation and speakerphone capabilities.

Key Features:

  • Speakerphone Controller: The MC34118DW is engineered to manage the complex tasks associated with full-duplex speakerphone operation, ensuring clear and uninterrupted communication.
  • Integrated DTMF Generator: This IC includes a Dual-tone multi-frequency (DTMF) generator, which is essential for dialing and telecommunication signaling.
  • Background Noise Suppression: It comes with advanced noise suppression capabilities that help to minimize ambient noise, thus improving the clarity of the call.
  • Volume Control: The device features electronic volume control which allows for easy adjustment of the speaker and microphone volume levels.
  • Power Efficiency: The MC34118DW is designed with power efficiency in mind, making it suitable for use in both wired and wireless telephone systems where power consumption is a concern.

Applications:

The MC34118DW is ideal for a variety of applications in the telecommunications industry, including:

  • Speakerphones
  • Intercom systems
  • Hands-free telephone sets
  • Teleconferencing systems

Technical Specifications:

The MC34118DW is housed in a SOIC-28 (DW) surface-mount package, which is suitable for automated assembly processes. It operates over a wide voltage range and has multiple external connections for interfacing with microphones, speakers, and control circuitry.

Conclusion:

The MC34118DW from NXP stands out as a robust and reliable component for speakerphone applications. It provides designers with a high level of integration, reducing the complexity and the number of external components required in the design of telecommunication systems. With its noise suppression features and DTMF capabilities, the MC34118DW is a top choice for manufacturers looking to enhance the user experience in hands-free communication devices.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess