EN
  • EN
  • DE

MC33MR2001TVK

Part No MC33MR2001TVK
Manufacturer NXP / Nexperia
Catalog RF Front End (LNA + PA)
Description IC TX 77GHZ RADAR AUTO 89VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr NXP
Series *
Package Tray
Product Status Obsolete
Base Product Number MC33
Standard Package 409 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1003371-MC33MR2001TVK
Ultra Librarian 3D Model Ultra Librarian MC33MR2001TVK CAD Model

Description

The NXP MC33MR2001TVK is a state-of-the-art motor control integrated circuit designed to deliver high performance and efficiency for a wide range of automotive applications. This advanced product is part of NXP's portfolio of motor drivers that provide robust and reliable solutions for controlling brushless DC (BLDC) motors, permanent magnet synchronous motors (PMSM), and other motor types commonly used in the automotive industry.

Key Features

  • Advanced Motor Control: The MC33MR2001TVK offers sophisticated control algorithms for precise motor management, ensuring smooth operation and optimal performance.
  • High Integration: With integrated power MOSFETs, this device minimizes the need for external components, leading to reduced system complexity and a more compact design.
  • Durability: Designed to withstand the harsh environments of automotive applications, the MC33MR2001TVK is built to last, with features that protect against over-temperature, over-current, and under-voltage conditions.
  • Flexibility: The device supports a wide range of motor types and sizes, making it a versatile choice for various automotive systems such as power steering, HVAC blowers, and electric pumps.
  • Communication Interface: It includes a robust communication interface for seamless integration with automotive control units, enhancing system coordination and feedback.

Applications

The MC33MR2001TVK is suitable for a variety of automotive applications, including but not limited to:

  • Electric Power Steering (EPS)
  • Engine Cooling Fans
  • Electric Water Pumps
  • Active Grille Shutters
  • HVAC Blower Motors

Technical Specifications

The device boasts a robust set of technical specifications that make it an excellent choice for demanding automotive environments:

  • Wide operating voltage range
  • High current handling capabilities
  • Integrated diagnostics and protection features
  • Compact and thermally efficient packaging

In conclusion, the NXP MC33MR2001TVK motor control integrated circuit is a highly integrated, reliable, and efficient solution for automotive motor control applications. Its advanced features and flexible design make it a go-to choice for engineers looking to enhance the performance and reliability of their automotive systems.

You May Also Be Interested in

Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2439
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $0.8316
Skyworks Solutions Inc.
CAT0 LTE UNIVERSAL IOT FEM
Lowest to $4.3657
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Need more? Email Us
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2797
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $0.9624
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.6042 $81.6042
2+ $66.9565 $133.9130
3+ $64.8648 $194.5944
4+ $62.7719 $251.0876
5+ $60.6802 $303.4010
7+ $54.4028 $380.8196
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess