EN
  • EN
  • DE

MC33HB2000AES

Part No MC33HB2000AES
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description H-BRIDGE, SPI, BRUSHED DC MOTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201601-MC33HB2000AES
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package Tray
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Technology CMOS
Ultra Librarian 3D Model Ultra Librarian MC33HB2000AES CAD Model

Description

Introducing the NXP MC33HB2000AES H-Bridge Driver

The NXP MC33HB2000AES is a sophisticated H-Bridge driver designed for precision control of DC motors in a wide array of automotive applications. This advanced component is part of NXP's portfolio of high-performance drivers that deliver reliability and efficiency, making it an ideal solution for engineers looking to enhance their automotive designs.

Key Features

  • High Current Handling: The MC33HB2000AES is capable of handling high current loads up to 20 A, making it suitable for driving a range of motors, from small actuators to larger mechanical systems.
  • Wide Voltage Range: With an operating voltage range from 5 V to 28 V, this H-Bridge driver offers flexibility for various power supply requirements and ensures compatibility with a broad spectrum of automotive electrical systems.
  • Integrated Protection: Safety is paramount in automotive applications. The MC33HB2000AES comes with integrated protection features, including overcurrent, short-circuit, under-voltage, and over-temperature protection, ensuring the longevity and reliability of the motor control system.
  • Diagnostic Functions: Diagnostic capabilities are built into the device, providing feedback on the status of the motor and the H-Bridge driver. This aids in the early detection of potential issues and simplifies system maintenance.
  • Configurable Control: The device offers a flexible control interface that can be configured to match specific application requirements, enabling precise motor control and efficient operation.

Applications

The MC33HB2000AES is engineered to meet the demanding needs of modern automotive applications. Its robust design makes it suitable for:

  • Electric Power Steering (EPS)
  • Engine Cooling Fans
  • Fuel Pumps
  • Active Grille Shutters
  • Other automotive applications requiring precise DC motor control

With its combination of high current handling, wide voltage range, and advanced protection features, the NXP MC33HB2000AES H-Bridge driver stands out as a component that can drive automotive innovation forward. Whether it's enhancing the performance of existing systems or enabling the development of new motor control applications, the MC33HB2000AES is poised to be a key player in the automotive industry.

You May Also Be Interested in

NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9452 $59.1780
36+ $3.2372 $116.5392
56+ $3.1360 $175.6160
77+ $3.0348 $233.6796
99+ $2.9336 $290.4264
132+ $2.6302 $347.1864
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,190 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess