EN
  • EN
  • DE

MC33981ABHFKR2

Part No MC33981ABHFKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch Hi Side 1-OUT 40A 0.008Ohm Automotive 16-Pin Power QFN EP T/R / IC SWITCH HIGH SIDE 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface PWM
Voltage - Load 6 V ~ 27 V
Current - Output (Maximum) 40A
Rds On (Typ) 4 mOhm
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-PowerQFN
Manufacturer Package 16-PQFN (12x12)
Win Source Part Number 787765-MC33981ABHFKR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC33981
Introduction Date July 03, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC33981ABHFKR2 CAD Model

Description

Introducing the NXP MC33981ABHFKR2 High-Side Switch

The MC33981ABHFKR2 is a sophisticated high-side switch designed by NXP Semiconductors, a leader in the automotive and industrial markets. This component is engineered to control a variety of resistive, inductive, and capacitive loads, making it a versatile choice for a wide range of applications.

Robust Design for Demanding Applications

The MC33981ABHFKR2 is built to withstand the rigors of challenging environments. It features a robust design that can handle high current loads with ease. With an operating voltage range from 6V to 27V and the ability to provide continuous current up to 10A (with appropriate cooling), this high-side switch is suitable for controlling various actuators, solenoids, and lamps in automotive and industrial settings.

Smart Power Management

One of the key benefits of the MC33981ABHFKR2 is its intelligent power management capabilities. It incorporates features such as over-current protection, over-temperature protection, and short-circuit detection, which help to prevent damage to the device and the system it controls. Additionally, the switch has a current sense output that allows for precise monitoring of the load current, enabling more sophisticated control and diagnostics.

Flexible and Easy to Use

Designed for ease of integration, the MC33981ABHFKR2 comes in a compact 32-lead PQFN package, optimizing board space without compromising performance. Its SPI interface facilitates communication with microcontrollers, allowing for seamless operation within complex electronic systems. The switch also offers a PWM input for controlling the load with variable duty cycles, providing designers with additional flexibility in managing power and thermal performance.

Applications

With its combination of high performance, reliability, and advanced features, the MC33981ABHFKR2 is an ideal choice for automotive applications such as power steering, engine control units, and body control modules. It is also well-suited for industrial applications, including factory automation and process control, where reliable switching and control of high-power loads are crucial.

Whether you are designing the next generation of vehicles or enhancing the efficiency of industrial machinery, the NXP MC33981ABHFKR2 high-side switch is a component that promises to deliver the performance and reliability required for your demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess