EN
  • EN
  • DE

MC33981ABHFK

Part No MC33981ABHFK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-PowerQFN
Case / Package 16-PQFN (12x12)
Family Name MC339
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC33981ABHFK-ND, 934070479557, 568-14240
Quantity per package 168
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883419-MC33981ABHFK
Ultra Librarian 3D Model Ultra Librarian MC33981ABHFK CAD Model

Description

The MC33981ABHFK is a high-performance switch manufactured by NXP Semiconductors, designed to manage power in automotive and industrial applications. This advanced switch is part of the Power Switching family and is characterized by its robustness and efficiency in controlling various loads.

Key Features

  • High Current Handling: The device is capable of handling high current loads, making it suitable for heavy-duty operations.
  • Multiple Protection Features: It includes overcurrent protection, overtemperature shutdown, and undervoltage detection to ensure the safety and longevity of the system.
  • Low Standby Current: The switch has a low standby current, which is essential for reducing power consumption when the switch is not actively driving a load.
  • Flexible Control: The MC33981ABHFK can be controlled via a standard microcontroller interface, allowing for easy integration into various control schemes.
  • Diagnostic Feedback: It provides diagnostic feedback that can be used to monitor the status of the switch and the load, facilitating maintenance and troubleshooting.

Applications

The MC33981ABHFK switch is versatile and can be used in a wide range of applications, including:

  • Automotive systems such as power steering, braking, and lighting
  • Industrial control systems
  • Robotics and automated machinery
  • DC motor control circuits

Technical Specifications

The technical specifications of the MC33981ABHFK are designed to meet the rigorous demands of modern automotive and industrial environments:

  • Supply Voltage Range: 6V to 27V
  • Switching Frequency: up to 10 kHz
  • Current Sense Ratio: 15000:1
  • Operating Temperature Range: -40°C to 150°C

With its combination of high performance, reliability, and diagnostic capabilities, the MC33981ABHFK from NXP is an excellent choice for designers looking for a robust power switching solution.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess