EN
  • EN
  • DE

MC33937APEKR2

Part No MC33937APEKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description High Reliability Motion Motor Control IC / IC FET PRE-DRIVER 3PH 54SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface SPI
Technology NMOS
Applications Automotive
Operating Supply Voltage 6 V ~ 58 V
Operating Temperature Range -40°C ~ 135°C (TA)
Mounting SMD
Package 54-SSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 54-SOIC W EP
Win Source Part Number 787761-MC33937APEKR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC33937A
Introduction Date August 08, 2012
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC33937APEKR2 CAD Model

Description

Product Overview: NXP MC33937APEKR2

The NXP MC33937APEKR2 is a sophisticated motor driver designed to efficiently manage three-phase brushless DC motors. This highly integrated device is part of NXP's extensive range of motor control solutions, known for their reliability and performance in various applications. The MC33937APEKR2 is well-suited for the automotive sector, particularly for fuel pumps, HVAC blowers, and engine cooling fans, but its utility extends to any industry requiring precise motor control.

Key Features

  • Pre-Driver Configuration: The device is configured as a pre-driver, capable of driving the gates of six N-channel MOSFETs, which in turn control the motor.
  • High Voltage Capability: It operates at a voltage range from 6V to 28V, making it versatile for various automotive and industrial applications.
  • Protection Mechanisms: Integrated features such as overcurrent protection, undervoltage lockout, and thermal shutdown ensure the longevity and safe operation of the motor driver and the system it controls.
  • Advanced Timers: The MC33937APEKR2 includes deadtime insertion and mask time to prevent cross-conduction and shoot-through in the power stage.
  • Diagnostic Functions: It offers comprehensive diagnostics capabilities for fault detection, which is crucial for maintaining the performance and safety of the application.
  • Flexible Control: The driver supports both locked anti-phase or sign-magnitude PWM control methods, providing design flexibility.

Applications

The versatility of the MC33937APEKR2 allows it to be implemented in a wide array of applications beyond the automotive industry, including industrial automation, home appliances, and even aerospace systems where precise motor control is essential.

Package and Quality

The device comes in a compact 32-pin QFN package, which is beneficial for space-constrained applications. NXP's commitment to quality ensures that the MC33937APEKR2 meets stringent industry standards, providing a reliable solution for critical motor control functions.

You May Also Be Interested in

NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Monolithic Power Systems Inc.
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9413 $59.4130
24+ $4.8750 $117.0000
37+ $4.7227 $174.7399
51+ $4.5703 $233.0853
66+ $4.4180 $291.5880
88+ $3.9610 $348.5680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess