EN
  • EN
  • DE

MC33889BPEG

Part No MC33889BPEG
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28SOIC / System Basis Chip Interface 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Active
Applications System Basis Chip
Interface CAN
Voltage - Supply 5V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number MC33889
Standard Package 26 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883409-MC33889BPEG
Ultra Librarian 3D Model Ultra Librarian MC33889BPEG CAD Model

Description

The MC33889BPEG is a sophisticated System Basis Chip (SBC) from NXP Semiconductors, designed to support the demanding applications in automotive control units. It combines features such as a voltage regulator, CAN (Controller Area Network) interface, and a LIN (Local Interconnect Network) transceiver, making it an integral component in the realm of automotive electronics.

Key Features:

  • Integrated Power Management: The device includes a 5V voltage regulator with a current capability suitable for powering a microcontroller and other components in the system.
  • CAN Interface: The MC33889BPEG comes with a high-speed CAN transceiver that complies with the ISO 11898 standard, ensuring reliable data communication in vehicle networks.
  • LIN Transceiver: It also features a LIN 2.0 transceiver, which is a low-cost, single-wire network interface suitable for low-speed in-vehicle communications.
  • Watchdog Timer: An integrated watchdog timer provides system monitoring and recovery, enhancing the reliability of applications that use this chip.
  • Fail-Safe Operation: The device has several fail-safe features, including under-voltage and over-temperature protection, ensuring the system's safety and robustness.
  • Low Standby Current: It is designed for low standby current, which is critical for battery-powered applications, helping to minimize power consumption when the system is in sleep mode.

Applications:

The MC33889BPEG is ideal for a wide range of automotive applications, including but not limited to:

  • Body Control Modules
  • Gateway Modules
  • Steering Wheel Interfaces
  • Climate Control Units
  • Engine Control Units

Quality and Reliability:

NXP's commitment to quality ensures that the MC33889BPEG meets the stringent requirements of automotive-grade components. It is designed to withstand the harsh conditions of the automotive environment, providing reliable performance over a wide temperature range.

Summary:

In conclusion, the MC33889BPEG from NXP is a versatile and reliable SBC that offers a range of features for automotive electronics. Its integration of power management, CAN and LIN interfaces, and safety features make it an essential component for modern vehicle systems, ensuring efficient and secure operation.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess