EN
  • EN
  • DE

MC33882PEK

Part No MC33882PEK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Switch Type General Purpose
Number of Outputs 6
Output Configuration Low Side
Output Type N-Channel
Interface SPI, Parallel
Voltage - Load 8V ~ 25V
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Rds On (Typ) 400mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Mounting Style SMD
Part Number Series MC33882
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814308-MC33882PEK
Ultra Librarian 3D Model Ultra Librarian MC33882PEK CAD Model

Description

The MC33882PEK from NXP Semiconductors is a versatile, high-performance switch designed for automotive and industrial applications. It is part of NXP's family of System Basis Chips (SBC) that provide power management and other common functions for microprocessor-based systems. This switch integrates six low RDS(ON) MOSFETs with serial peripheral interface (SPI) control, making it ideal for controlling various loads with precision.

Key Features:

  • Integrated MOSFETs: The device includes six high-efficiency power MOSFETs, providing a compact solution for driving a wide range of loads.
  • SPI Control: The SPI interface allows for digital control of the outputs, enabling easy integration with microcontrollers and processors.
  • Diagnostic Feedback: It offers comprehensive diagnostic features, such as open load detection, short-circuit protection, and over-temperature protection, ensuring reliable operation and simplifying system design.
  • Flexibility: The switch is designed for a broad range of applications, including but not limited to, automotive body control, lighting, and industrial control systems.
  • Robust Design: The device is engineered to withstand the harsh conditions typical of automotive and industrial environments, with features such as reverse battery protection and overvoltage protection.

Applications:

  • Automotive body controllers
  • Automotive lighting systems
  • Industrial control systems
  • DC motor control
  • Relay and solenoid control

The MC33882PEK is packaged in a 32-lead PQFN with exposed pad for enhanced thermal performance, making it suitable for applications requiring high power dissipation. Its efficient design and comprehensive feature set make the MC33882PEK a reliable and flexible solution for a wide range of switching applications.

With its combination of integrated features and robust design, the NXP MC33882PEK is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess