EN
  • EN
  • DE

MC33879APEKR2

Part No MC33879APEKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW SERIAL OCTAL 32SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 8
Output Type N-Channel
Voltage - Load 5.5 V to 27.5 V
Supply Voltage - Operating 3.1 V to 5.5 V
Current - Output (Max) 600mA
Rds On (Typ) 750 mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Voltage
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 32-SOIC EP
Win Source Part Number 1073433-MC33879APEKR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33879APEKR2 CAD Model

Description

Product Overview: MC33879APEKR2

The MC33879APEKR2 is a sophisticated integrated circuit from NXP Semiconductors, designed for the automotive industry and other high-reliability applications. It is part of NXP's family of System Basis Chips (SBCs) that provide multiple functions in a single package, aimed at reducing the complexity and improving the robustness of automotive control units.

Key Features

  • Octal Serial Switch: The device features eight output drivers that can be controlled through a Serial Peripheral Interface (SPI). This allows for the efficient management and control of various loads within the vehicle.
  • Enhanced Diagnostics: The MC33879APEKR2 incorporates advanced diagnostic features to detect open load, short circuits, and over-temperature conditions, ensuring high reliability and safety.
  • Low RDS(ON): The low on-resistance of the output drivers ensures minimal power dissipation and improved thermal efficiency.
  • Versatile Output Configuration: Outputs can be configured as either high-side, low-side, or push-pull drivers, providing flexibility for different load types.
  • Programmable Watchdog Timer: A built-in watchdog timer helps to monitor the system for proper operation, enhancing system integrity.

Applications

This chip is particularly well-suited for a variety of automotive applications, such as:

  • Body Control Modules (BCM)
  • Power Distribution Modules
  • LED Lighting Control
  • Engine Control Units (ECU)
  • Other automotive peripheral control applications

Technical Specifications

The MC33879APEKR2 operates over a wide voltage range and is protected against reverse battery conditions. It is designed to withstand the harsh environments typical in automotive applications, including exposure to high temperatures and vibrations.

Quality and Reliability

NXP is known for its commitment to quality, and the MC33879APEKR2 is no exception. It is manufactured to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, ensuring long-term reliability and performance.

With its robust design and comprehensive feature set, the MC33879APEKR2 is an excellent choice for designers looking to create reliable and efficient automotive control systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3214 $53.1424
33+ $3.1072 $102.5376
50+ $3.0000 $150.0000
72+ $2.7857 $200.5704
94+ $2.6786 $251.7884
117+ $2.5715 $300.8655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess