EN
  • EN
  • DE

MC17XS6500EKR2

Part No MC17XS6500EKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 32HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Supply Voltage 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-HSOP
Family Name MC17
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883345-MC17XS6500EKR2
Ultra Librarian 3D Model Ultra Librarian MC17XS6500EKR2 CAD Model

Description

The MC17XS6500EKR2 is a sophisticated System Basis Chip (SBC) from NXP Semiconductors, designed to cater to the demanding requirements of automotive applications. This advanced integrated circuit is built to provide power supply, communication, and diagnostic functions for microcontroller-based systems within vehicles. Its robust design ensures reliable performance in the harsh environments typical to automotive conditions.

Key Features

  • High-Voltage Capability: The device is engineered to handle high voltage conditions, making it suitable for direct battery connection.
  • Multiple Communication Interfaces: It includes CAN and LIN interfaces for versatile communication options within a vehicle's network.
  • Integrated Power Management: The SBC features built-in power regulators for supplying the microcontroller and other peripherals, ensuring efficient power management.
  • Advanced Diagnostics: Equipped with diagnostic and protection features, the MC17XS6500EKR2 is capable of detecting and responding to various fault conditions, enhancing the system's reliability and safety.

Applications

The MC17XS6500EKR2 is ideal for a wide range of automotive applications, including but not limited to:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Chassis Control Modules

Technical Specifications

With an operating temperature range of -40°C to +125°C, the MC17XS6500EKR2 is designed to withstand extreme conditions. The device comes in a compact 32-pin QFN package, which is both space-efficient and suitable for automated assembly processes, facilitating its integration into various automotive systems.

Quality and Reliability

NXP's commitment to quality is evident in the MC17XS6500EKR2, which is manufactured to meet the stringent standards of the automotive industry. The chip's reliability is further ensured by its compliance with the ISO 26262 standard for functional safety in road vehicles, making it a trustworthy choice for automotive developers and manufacturers.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess