EN
  • EN
  • DE

MAX6865UK23D3S+T

Part No MAX6865UK23D3S+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.313V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 706120-MAX6865UK23D3S+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6865
Introduction Date May 31, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6865UK23D3S+T CAD Model

Description

Maxim Integrated MAX6865UK23D3S+T Microcontroller Voltage Supervisor

The Maxim Integrated MAX6865UK23D3S+T is a highly reliable, compact microcontroller voltage supervisor designed to monitor power supply voltages and maintain system integrity. This device is particularly suitable for portable and space-constrained applications where precise voltage monitoring is critical. The MAX6865UK23D3S+T ensures that microcontrollers and digital systems operate at optimal performance by providing a reset signal to the host processor when the monitored voltage falls below a predefined threshold.

Featuring a fixed-sense threshold voltage of 2.3V, this voltage supervisor is ideal for low-voltage applications that require a precise monitoring solution. The MAX6865UK23D3S+T comes in a small SOT-23 package, which makes it a perfect choice for applications with limited PCB space, such as handheld devices, consumer electronics, and IoT devices.

One of the key features of the MAX6865UK23D3S+T is its built-in manual reset input, which allows users to trigger a system reset manually. This functionality is crucial for system maintenance and troubleshooting, providing a simple way to reboot the system without cycling the power supply. The device also boasts a low quiescent current, making it an energy-efficient option for battery-powered applications.

The voltage supervisor's reset output is available in both active-low and open-drain configurations, ensuring compatibility with a variety of microcontroller interfaces. The reset timeout period is internally set, which simplifies the design by eliminating the need for external components. This feature also enhances the reliability of the system by providing a predictable and consistent reset activation.

In summary, the Maxim Integrated MAX6865UK23D3S+T is a sophisticated and reliable solution for voltage supervision in microcontroller-based systems. Its compact form factor, precise voltage threshold, and additional features like manual reset input make it an excellent choice for designers looking to enhance system stability and performance in their next-generation electronic products.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess