EN
  • EN
  • DE

MC15XS3400CHFKR2

Part No MC15XS3400CHFKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch Hi Side 4-OUT 6A 0.055Ohm Automotive 24-Pin QFN EP T/R / IC SWITCH HIGH SIDE QUAD 24PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Switch Type General
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 6 V ~ 20 V
Supply Voltage 3 V ~ 5.5 V
Current - Output (Maximum) 6A
Rds On (Typ) 15 mOhm
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 24-PowerQFN
Manufacturer Package 24-PQFN (12x12)
Win Source Part Number 787721-MC15XS3400CHFKR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC15XS3400
Introduction Date June 14, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC15XS3400CHFKR2 CAD Model

Description

The MC15XS3400CHFKR2 is a sophisticated power switch IC designed and manufactured by NXP Semiconductors, a leader in automotive and industrial electronics. This high-side switch is a part of NXP's S3400 family, known for its reliability and efficiency in controlling power to various loads in automotive applications.

Key Features

  • Multiple Channels: The device features four independent high-side power channels, making it versatile for controlling different loads.
  • High Current Handling: Each channel can handle continuous current up to 15A, with a capability to withstand higher transient currents, making it suitable for demanding applications.
  • Low RDS(on): The low on-resistance of the MOSFET channels ensures minimal power loss and improved efficiency.
  • Protection Features: It includes various protection mechanisms such as over-current, over-temperature, and short-circuit protection, which enhance the safety and durability of the application.
  • Diagnostic Functions: The device offers comprehensive diagnostic features that help in monitoring the status of the loads and the switch itself.
  • Wide Voltage Range: The IC operates over a wide voltage range, accommodating the fluctuations commonly found in automotive power systems.

Applications

The MC15XS3400CHFKR2 is primarily used in automotive environments but is also suitable for a range of industrial applications. It is ideal for driving resistive, inductive, and capacitive loads such as:

  • Automotive lighting
  • Electric heaters
  • DC motors
  • Solenoids

Quality and Reliability

NXP's commitment to quality ensures that the MC15XS3400CHFKR2 meets the stringent requirements of automotive applications. The device is designed to withstand the harsh conditions of the automotive environment, providing reliable performance over its lifespan.

Packaging and Availability

The MC15XS3400CHFKR2 comes in a compact 24-pin HUQFN package, which is suitable for space-constrained applications. Its footprint is optimized for efficient PCB layout and thermal performance. For information on pricing and availability, interested parties should contact NXP or authorized distributors.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess