EN
  • EN
  • DE

MC15XS3400CHFK

Part No MC15XS3400CHFK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 24PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tray
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-PowerQFN
Case / Package 24-PQFN (12x12)
Family Name MC15
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 840
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926105-MC15XS3400CHFK
Ultra Librarian 3D Model Ultra Librarian MC15XS3400CHFK CAD Model

Description

Product Overview: MC15XS3400CHFK by NXP

The MC15XS3400CHFK is a sophisticated high-side power switch designed by NXP Semiconductors, tailored for automotive and industrial applications. This advanced product is part of NXP's S3400 family of high-side switches, which are well-regarded for their reliability and performance in harsh environments.

Key Features

  • Multiple Channels: The device features four high-side switches, which can control various loads with precision.
  • High Current Handling: Each switch is capable of handling currents up to 15A, making it suitable for a wide range of high-power applications.
  • Low RDS(on): The low on-resistance of the MOSFETs ensures efficient operation with minimal power loss.
  • Protection Mechanisms: The MC15XS3400CHFK includes a suite of protection features such as over-current, over-temperature, and short-circuit protection, enhancing the safety and longevity of the application.
  • Diagnostic Functions: It also provides detailed diagnostic feedback that can be used to monitor the state of the switch and the connected load.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various automotive and industrial voltage requirements.

Applications

The MC15XS3400CHFK is designed to meet the demanding requirements of automotive applications such as controlling bulbs, motors, and resistive heaters. Additionally, its robustness and versatility make it an excellent choice for industrial applications where precise control and protection of high-current loads are crucial.

Quality and Reliability

Built to meet the stringent standards of the automotive industry, the MC15XS3400CHFK is AEC-Q100 qualified, ensuring high reliability and performance consistency. Its robust design is also suitable for the rigorous conditions encountered in industrial environments.

Package and Availability

The device is offered in a 24-lead HSOP package, designed for improved thermal performance and space-saving on the PCB. For detailed specifications, availability, and ordering information, customers should contact NXP or their authorized distributors.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess