EN
  • EN
  • DE
  • IT

AM29F400BB70SET

Part No AM29F400BB70SET
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (0 - A)
Description NOR Flash Parallel 5V 4Mbit 512K/256K x 8bit/16bit 70ns 44-Pin SO T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape and Reel
Win Source Part Number 1156810-AM29F400BB70SET
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F400BB70SET CAD Model

Description

The AM29F400BB70SET is a 4 Mbit (512 K x 8-bit / 256 K x 16-bit) CMOS 5.0 Volt-only Flash memory device manufactured by Cypress Semiconductor (originally AMD). This device features a sector erase architecture, providing flexibility in memory management, and is designed for high-performance embedded systems. The 'BB' typically denotes the bottom boot sector configuration, '70' indicates the access time in nanoseconds (ns), and 'SET' refers to the package type and temperature range.

Applications:

  • Embedded Systems: Used for storing firmware, operating systems, and application code in embedded devices.
  • Networking Equipment: Storing boot code, configuration data, and network protocols in routers, switches, and other network devices.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial controllers for storing program code and calibration settings.
  • Automotive Electronics: Employed in automotive ECUs (Engine Control Units) for storing engine management software and calibration data.
  • Consumer Electronics: Found in devices like digital cameras, MP3 players, and set-top boxes for storing firmware and application code.

Features:

  • Single 5.0 Volt Read, Erase, and Program Operation: Simplifies system design and reduces power consumption.
  • Sector Erase Architecture: Allows for individual sectors to be erased without affecting other sectors, enabling efficient memory management.
  • High Performance: Offers fast access times (70ns) for quick data retrieval.
  • Bottom Boot Sector Configuration: The boot sector is located at the bottom of the memory map, facilitating easy booting of the system.
  • Low Power Consumption: Consumes minimal power in both active and standby modes, extending battery life in portable applications.
  • Automatic Erase and Program Timing: Simplifies the programming process, reducing the need for external timing circuits.

Benefits:

  • Reliable Data Storage: Provides non-volatile storage, ensuring data is retained even when power is removed.
  • Fast Access Times: Enables quick data retrieval, improving system performance.
  • Flexible Memory Management: Sector erase architecture allows for efficient memory utilization and data updates.
  • Simplified System Design: Single voltage operation and automatic timing simplify system integration and reduce component count.
  • Low Power Operation: Reduces overall system power consumption, extending battery life in portable devices.

Additional Details: The AM29F400BB70SET is typically available in various package options, such as PLCC and TSOP. Detailed datasheets provide information on pin configurations, electrical characteristics, timing diagrams, and programming algorithms. Understanding the specific sector sizes and programming procedures is essential for proper use. The bottom boot configuration makes it suitable for applications requiring fast and reliable booting. This Flash memory provides a robust and versatile solution for embedded systems requiring non-volatile storage with fast access times and efficient memory management.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Fuji Electric
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess