EN
  • EN
  • DE

MC07XS6517EKR2

Part No MC07XS6517EKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 54HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Supply Voltage 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 54-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 54-HSOP
Family Name MC07X
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1650
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883210-MC07XS6517EKR2
Ultra Librarian 3D Model Ultra Librarian MC07XS6517EKR2 CAD Model

Description

Introducing the NXP MC07XS6517EKR2

The NXP MC07XS6517EKR2 is a state-of-the-art power system basis chip (SBC) designed to meet the rigorous demands of automotive applications. This innovative product is a key component in the control and power management systems of modern vehicles, providing reliable and efficient performance.

Robust Power Management

At the heart of the MC07XS6517EKR2 lies a sophisticated power management system. It is equipped with a 5V voltage regulator with the capacity to deliver up to 170mA of output current, ensuring stable operation for connected microcontrollers and sensors. The system is designed to withstand the challenging conditions of the automotive environment, offering features such as over-voltage and under-voltage lockout, which safeguard the system against erratic power supply conditions.

Advanced Safety Features

Safety is paramount in automotive design, and the MC07XS6517EKR2 excels in this aspect. It integrates a watchdog timer that helps to maintain system integrity by monitoring the proper operation of the system and initiating a reset in case of failure. Additionally, the fail-safe output and reset input/output functions further enhance the safety mechanisms, ensuring that the vehicle's electronic systems remain operational even in the face of unexpected problems.

Communication and Diagnostics

The MC07XS6517EKR2 supports the CAN (Controller Area Network) protocol, which is essential for vehicle communication systems. This feature allows for seamless integration and communication between different vehicle components, facilitating diagnostics and control. The inclusion of a serial peripheral interface (SPI) also provides a fast and efficient method of communication with microcontrollers.

Package and Environment Compliance

Encased in a compact 32-pin QFN package, the MC07XS6517EKR2 is designed for space-constrained applications. It is also compliant with the AEC-Q100 standard, which is a critical requirement for automotive-grade components, ensuring reliability and performance under extreme temperatures and conditions.

In conclusion, the NXP MC07XS6517EKR2 is an essential component for modern automotive systems, offering robust power management, advanced safety features, and reliable communication. Its design and compliance with automotive standards make it an ideal choice for manufacturers looking to enhance the performance and safety of their vehicles.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess