EN
  • EN
  • DE

MAX6402-26UK

Part No MAX6402-26UK
Manufacturer NXP / Nexperia
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 705503-MAX6402-26UK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6402-26UK CAD Model

Description

Product Overview: MAX6402-26UK from NXP

The MAX6402-26UK is a state-of-the-art microcontroller (MCU) from NXP Semiconductors, designed to cater to the demanding needs of modern embedded systems. This highly integrated MCU is an ideal solution for applications requiring robust performance, low power consumption, and a wide range of peripherals.

Key Features

  • High-Performance Core: At the heart of the MAX6402-26UK is an advanced core that provides efficient processing capabilities, enabling complex computations and control tasks to be handled with ease.
  • Low Power Operation: Designed with power-sensitive applications in mind, this MCU offers various power-saving modes, ensuring optimal battery life and reduced energy consumption for portable and remote devices.
  • Memory: It comes with ample memory, including both Flash and RAM, which allows for the storage of large application codes and smooth runtime operations.
  • Connectivity: The device includes a range of communication interfaces, such as I2C, SPI, and UART, providing versatile options for connecting to other components or networks.
  • Analog Features: With built-in analog peripherals like ADCs and DACs, the MAX6402-26UK can easily interface with sensors and actuators, making it a great choice for industrial, automotive, and IoT applications.
  • Security: Security features are embedded to protect intellectual property and secure data communication, which is crucial in today's interconnected world.
  • Package: The compact package of the MAX6402-26UK allows it to fit into space-constrained applications while still offering all the functionality required for complex tasks.

Applications

The versatility of the MAX6402-26UK makes it suitable for a wide array of applications, including but not limited to:

  • Smart home devices
  • Industrial control systems
  • Automotive subsystems
  • Wearable technology
  • Healthcare monitoring devices
  • Internet of Things (IoT) nodes

With its robust feature set and NXP's commitment to quality, the MAX6402-26UK MCU is an excellent choice for designers looking to develop sophisticated and reliable products for today's competitive market.

You May Also Be Interested in

Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess