EN
  • EN
  • DE

M36LDR7050U1ZAMF

Part No M36LDR7050U1ZAMF
Manufacturer NXP / Nexperia
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer NXP
Win Source Part Number 306147-M36LDR7050U1ZAMF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M36LDR7050U1ZAMF CAD Model

Description

The NXP M36LDR7050U1ZAMF is an advanced microcontroller designed to cater to the needs of sophisticated embedded systems. This high-performance product is a part of NXP's reputable family of microcontrollers, which are well-known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Architecture: The M36LDR7050U1ZAMF is built on a robust ARM Cortex-M3 processor, which is renowned for its exceptional balance of power efficiency and processing capability. This makes the microcontroller ideal for applications that require a high level of computational performance without sacrificing power consumption.
  • Memory: It comes equipped with a substantial memory capacity, including both Flash and RAM, which allows for the storage of complex programs and the smooth execution of tasks.
  • Connectivity: The device offers a range of connectivity options, ensuring that it can easily integrate with other components in a system. This includes standard communication interfaces that are essential for modern embedded designs.
  • Security: Security features are embedded within the microcontroller to protect against unauthorized access and ensure the integrity of the data and the system it controls.

Applications

The M36LDR7050U1ZAMF is versatile and can be used across a wide array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) devices

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The M36LDR7050U1ZAMF microcontroller is manufactured with precision and is subject to rigorous testing to ensure it performs under a variety of conditions. This commitment to quality ensures that the product is not only powerful but also dependable for critical applications.

In conclusion, the M36LDR7050U1ZAMF from NXP is a powerful and reliable microcontroller that provides an optimal solution for a wide range of sophisticated applications. Its combination of performance, memory capacity, connectivity options, and security features makes it a valuable component in any advanced embedded system.

You May Also Be Interested in

Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess