EN
  • EN
  • DE

LS1088AXN7PTA

Part No LS1088AXN7PTA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ 1.4GHZ 780FBGA / ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 8 Core, 64-Bit 1.4GHz 780-FBGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Mfr NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 8 Core, 64-Bit
Speed 1.4GHz
Co-Processors/DSP -
RAM Controllers DDR4
Graphics Acceleration -
Display & Interface Controllers -
Ethernet 10GbE (2), 1GbE (8)
SATA SATA 6Gbps (1)
USB USB 3.0 (2) + PHY
Voltage - I/O -
Temperature Range - Operating -40°C ~ 105°C
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 780-BFBGA, FCBGA
Supplier Device Package 780-FBGA (23x23)
Additional Interfaces -
Base Product Number LS1088
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 60 pcs
Win Source Part Number 1382546-LS1088AXN7PTA
Ultra Librarian 3D Model Ultra Librarian LS1088AXN7PTA CAD Model

Description

The LS1088AXN7PTA is a high-performance, power-efficient SoC (System on Chip) from NXP Semiconductors, designed for a wide range of applications, including networking, industrial control, and IoT (Internet of Things). This product is part of the QorIQ Layerscape series, which is renowned for its advanced multi-core processing capabilities.

Key Features:

  • Core Architecture: The LS1088AXN7PTA is equipped with eight ARM Cortex-A53 cores, operating at speeds up to 1.5 GHz. This provides a balanced combination of performance and power efficiency, making it suitable for compute-intensive tasks that also require energy conservation.
  • Integrated Accelerators: This SoC includes a range of integrated accelerators designed to optimize specific workloads. These include packet processing acceleration, security (including cryptography) acceleration, and data compression/decompression, which enhance overall system throughput and efficiency.
  • Connectivity: With integrated networking capabilities, the LS1088AXN7PTA supports multiple high-speed interfaces, including 10 Gigabit Ethernet, PCIe Gen3, SATA 3.0, and USB 3.0. This allows for versatile connectivity options for various peripherals and high-speed data transfer requirements.
  • Memory Support: The device supports both DDR4 and DDR3L memory types, providing flexibility in choosing memory solutions based on performance and cost considerations.
  • Energy Efficiency: The SoC is designed with energy efficiency in mind, featuring a 28nm FD-SOI process technology that reduces leakage power and improves soft error resilience.

Applications:

The LS1088AXN7PTA is ideal for a multitude of applications. It excels in edge computing scenarios where its processing power can be leveraged for real-time analytics. In networking, it is well-suited for creating efficient routers, switches, and gateways. Industrial applications benefit from its robustness and ability to handle control and automation tasks, while IoT devices utilize its low power consumption and connectivity features for smart, connected solutions.

Summary:

In conclusion, the NXP LS1088AXN7PTA SoC is a versatile and efficient choice for designers looking to balance performance with power efficiency. With its multi-core ARM architecture, integrated accelerators, and multiple connectivity options, it stands as a robust platform for developing advanced, high-performance embedded systems in a variety of markets.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess