Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A53 Microprocessor IC series 8 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A53
Speed 1.6GHz
Operating Temperature Range -40°C ~ 105°C
Package 780-BFBGA, FCBGA
Case / Package 780-FBGA (23x23)
Family Name LS1088
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Part Number 568-14640, LS1088AXE7Q1A-ND, 935361144557
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923973-LS1088AXE7Q1A
Ultra Librarian 3D Model Ultra Librarian LS1088AXE7Q1A CAD Model

Description

The NXP LS1088AXE7Q1A is an advanced, highly integrated processor designed to deliver high-performance computing with efficient power consumption. It is part of the QorIQ Layerscape series, which is renowned for its exceptional processing capabilities, making it suitable for a wide range of applications, including networking, industrial control, and Internet of Things (IoT) devices.

Key Features

  • Eight ARM Cortex-A53 Cores: The processor is equipped with eight ARM Cortex-A53 cores, which can run up to 1.6 GHz, providing a balance between performance and power efficiency.
  • Integrated Accelerators: It includes an array of integrated accelerators for packet processing, security (including a cryptographic engine), and data compression, which help to offload tasks from the CPU, enhancing overall system performance.
  • High-Speed Connectivity: The LS1088AXE7Q1A offers a rich set of high-speed I/O options, including multiple Gigabit Ethernet, 10 Gigabit Ethernet ports, and PCIe Gen3 interfaces, enabling fast data transfers and connectivity with a variety of peripherals and networks.
  • Advanced Memory Support: The processor supports advanced memory technologies such as DDR4 with ECC, ensuring data integrity and system reliability.
  • Energy Efficient: Designed with energy efficiency in mind, the LS1088AXE7Q1A is optimized for low-power operation without sacrificing performance, making it ideal for power-sensitive applications.

Applications

The versatility of the NXP LS1088AXE7Q1A allows it to be used in various applications that require high-performance computation and connectivity. It is particularly well-suited for edge computing nodes, virtual customer premises equipment (vCPE), network attached storage (NAS) devices, and industrial automation systems.

Technical Specifications

Parameter Specification CPU Cores 8x ARM Cortex-A53 Max CPU Frequency 1.6 GHz Memory Type DDR4 with ECC Networking Interfaces 1G/10G Ethernet PCI Express PCIe Gen3 Security Features Integrated Cryptographic Engine

With its robust feature set and efficient performance, the NXP LS1088AXE7Q1A processor is a compelling choice for developers and OEMs looking to create powerful, next-generation embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.2GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1043ASE7MQB
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1.0GHZ 425TEPBGA
Need more? Email Us
ECAD model for P1010NSE5FFA
NXP / Nexperia
IC MPU MPC86XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MPC860DTCZQ50D4
Zilog
IC MPU Z180 10MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18010FEG
Freescale Semiconductor - NXP
QORIQ 64-BIT ARM CORTEX-A53, 800
Lowest to $129.5523
ECAD model for LS1012ASN7HKA
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
ECAD model for LS1043ASN8KNLB
Microchip Technology
IC MPU SAMA5D2 500MHZ 289LFBGA
Lowest to $65.1941
ECAD model for ATSAMA5D28C-D1G-CU
NXP / Nexperia
IC MPU 1.6GHZ 780FBGA
Need more? Email Us
ECAD model for LS1046ASE8Q1A
NXP / Nexperia
IC MPU QORIQ 1.2GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023ASN7MQB

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention