EN
  • EN
  • DE

LS1043ASE7QQA

Part No LS1043ASE7QQA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 4XCPU 64-BIT ARM ARCH 1.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 621-FCPBGA (21x21)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-A53
Speed 1.6GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 621-FBGA, FCBGA
Case / Package 621-FCPBGA (21x21)
Family Name LS104
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Part Number 568-14015, 935323818557, LS1043ASE7QQA-ND
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923965-LS1043ASE7QQA
Ultra Librarian 3D Model Ultra Librarian LS1043ASE7QQA CAD Model

Description

The NXP LS1043ASE7QQA is a cutting-edge system-on-chip (SoC) designed to deliver high-performance processing capabilities with low power consumption. This SoC is part of NXP's QorIQ LS1 family, which is renowned for its advanced networking features and exceptional efficiency, making it an ideal choice for a wide range of applications, including enterprise networking, industrial control, and Internet of Things (IoT) devices.

Key Features

  • Quad-Core ARM Cortex-A53 Processor: The LS1043ASE7QQA incorporates a quad-core ARM Cortex-A53 processor, capable of running up to 1.5 GHz. This provides a balance between performance and power efficiency, ensuring that applications run smoothly while maintaining a low thermal footprint.
  • Integrated Security: With an emphasis on security, the SoC includes a trust architecture with secure boot, secure debug, and cryptographic engine capabilities, providing robust protection against unauthorized access and tampering.
  • High-Speed Connectivity: The device boasts an array of high-speed interfaces, including 10 Gbps Ethernet, PCIe Gen3, SATA 3.0, and USB 3.0, ensuring fast data transfers and connectivity with a variety of peripherals and network infrastructure.
  • Advanced Memory Support: Support for DDR3L/DDR4 memory allows for flexible and powerful memory configurations, catering to the needs of memory-intensive applications.
  • Energy Efficient: Designed with power efficiency in mind, the LS1043ASE7QQA is optimized for low-power operations without sacrificing performance, making it suitable for environmentally conscious deployments.

Applications

The versatility of the NXP LS1043ASE7QQA SoC allows it to be used in a variety of applications. Its networking prowess makes it a top choice for network routers, switches, and firewalls. Additionally, it's well-suited for industrial applications, including factory automation and control systems. For IoT applications, its low power consumption and high integration make it an excellent processor for smart home devices, connected appliances, and edge computing solutions.

Conclusion

Overall, the NXP LS1043ASE7QQA is a powerful and versatile SoC that delivers robust performance, security, and connectivity. Its balance of efficiency and processing power makes it a leading choice for developers and manufacturers seeking to create advanced, reliable, and secure products for the modern market.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
Lowest to $53.7967
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.7871 $106.7871
2+ $103.3425 $206.6850
3+ $99.8977 $299.6931
4+ $89.5635 $358.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess