Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.8GHz
RAM Controllers DDR4
Ethernet 10GbE (2) , 2.5GbE (1) , 1GbE (4)
SATA SATA 6Gbps (1)
USB USB 3.0 (3) + PHY
Temperature Range - Operating -40°C ~ 105°C
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 780-FBGA, FCBGA
Supplier Device Package 780-FCPBGA (23x23)
Base Product Number LS1026
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8542.31.0001
Win Source Part Number 1346098-LS1026AXE8T1A
Ultra Librarian 3D Model Ultra Librarian LS1026AXE8T1A CAD Model

Description

The NXP LS1026AXE8T1A processor is a high-performance, power-efficient, dual-core processor based on the Layerscape architecture. It integrates advanced computing, networking, and security features to cater to a wide range of applications, including industrial control, networking, and Internet-of-Things (IoT) devices.

Key Features

  • Processor Cores: The LS1026AXE8T1A features two ARM Cortex-A72 cores running up to 1.8 GHz, delivering a perfect balance between performance and power consumption.
  • Integrated Security: It includes a comprehensive suite of security features such as secure boot, encryption, and a trust architecture, making it ideal for applications where data protection is paramount.
  • High-Speed Connectivity: With integrated support for 10 GbE, the processor enables high-speed data transfer, which is crucial for network-intensive applications.
  • Memory Support: The device supports both DDR3L and DDR4 memory, allowing flexibility in choosing memory solutions based on performance and cost requirements.
  • Flexible I/O Options: A range of I/O options including USB, SATA, PCIe, and QSPI are available, providing versatility for various peripheral connections.

Applications

The LS1026AXE8T1A is designed for a variety of applications, including:

  • Enterprise and home networking equipment such as routers, switches, and gateways
  • Industrial automation and control systems
  • Network attached storage devices
  • High-performance IoT gateways

Technical Specifications

Attribute Details CPU Cores 2x ARM Cortex-A72 Frequency Up to 1.8 GHz Memory Support DDR3L / DDR4 Connectivity 10 GbE, USB, SATA, PCIe, QSPI Security Features Secure Boot, Encryption, Trust Architecture

The NXP LS1026AXE8T1A is a robust and versatile processor that is set to empower the next generation of smart, secure, and connected devices.

You May Also Be Interested in

Digi International
IC MPU RABBIT 200MHZ 292BGA
Need more? Email Us
ECAD model for 16051220
Altera
RISC MICROPROCESSOR, 32-BIT, 25M
Need more? Email Us
ECAD model for TG80960JA3V25
NXP / Nexperia
IC MPU QORIQ P5 2.2GHZ 1295BGA
Need more? Email Us
ECAD model for P5040NSE72QC
Texas Instruments
MICROPROCESSOR, 32 BIT, SITARA,
Need more? Email Us
ECAD model for AM1806BZCE4
NXP / Nexperia
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MPC859DSLCZP50A
NXP / Nexperia
IC MPU I.MX6DL 1.0GHZ 624MAPBGA
Lowest to $46.6819
ECAD model for MCIMX6U5EVM10ACR
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
ECAD model for LS1043ASN8KNLB
Altera
RISC MICROPROCESSOR, 32 BIT, I96
Need more? Email Us
ECAD model for NG80960JD3V66
NXP / Nexperia
IC MPU 1.6GHZ 780FBGA
Need more? Email Us
ECAD model for LS1046ASE8Q1A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention