EN
  • EN
  • DE

LS1023AXE7QQB

Part No LS1023AXE7QQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 2XCPU 64-BIT ARM ARCH 1.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A53 Microprocessor IC series 2 Core, 64-Bit 1.6GHz 621-FCPBGA (21x21)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A53
Speed 1.6GHz
Operating Temperature Range -40°C ~ 105°C
Package 621-FBGA, FCBGA
Case / Package 621-FCPBGA (21x21)
Family Name LS1023
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923960-LS1023AXE7QQB
Ultra Librarian 3D Model Ultra Librarian LS1023AXE7QQB CAD Model

Description

The LS1023AXE7QQB is a cutting-edge integrated circuit from NXP Semiconductors, designed to cater to the rising demands of compact, high-performance, and energy-efficient networking solutions. This product is part of NXP's QorIQ Layerscape series, which is renowned for its scalability, advanced data path architecture, and network processing capabilities.

Key Features

  • Advanced Architecture: The LS1023A processor incorporates dual ARM® Cortex®-A53 cores, delivering an optimal balance of computing performance and power efficiency. This makes it an excellent choice for applications requiring a compact form factor without compromising on processing power.
  • High-Speed Connectivity: With integrated support for 10 GbE (Gigabit Ethernet), the LS1023AXE7QQB ensures rapid data transfer rates, which is essential for networking equipment, such as routers, switches, and gateways.
  • Security: The device features a comprehensive suite of security features, including a secure boot, secure debug, and advanced encryption technologies, safeguarding sensitive data and ensuring secure operations.
  • Energy Efficient: The LS1023AXE7QQB is designed with energy efficiency in mind, making it suitable for deployment in environments where power consumption is a critical concern.

Applications

The versatile nature of the LS1023AXE7QQB allows it to be employed in a wide array of applications, including but not limited to:

  • Enterprise and consumer networking equipment
  • Industrial control and automation systems
  • Network attached storage devices
  • Wireless LAN access points and controllers
  • Firewall and VPN appliances

Technical Specifications

Attribute Details CPU Cores 2x ARM® Cortex®-A53 Connectivity 10 GbE Security Features Secure Boot, Secure Debug, Encryption Package FCBGA

Overall, the LS1023AXE7QQB from NXP is a robust and versatile processor that delivers exceptional performance and security for next-generation networked devices.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.2916 $62.2916
2+ $51.1111 $102.2222
4+ $49.5139 $198.0556
5+ $47.9167 $239.5835
6+ $46.3194 $277.9164
8+ $41.5278 $332.2224
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess