EN
  • EN
  • DE

LPC822M101JHI33Y

Part No LPC822M101JHI33Y
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description LPC800 - LOW COST 32-BIT MICROCO / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Active
Base Product Number LPC822
MSL Level Vendor Undefined
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352902-LPC822M101JHI33Y
Ultra Librarian 3D Model Ultra Librarian LPC822M101JHI33Y CAD Model

Description

The LPC822M101JHI33Y is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed for embedded applications that require a perfect blend of energy efficiency, performance, and cost-effectiveness. This MCU is part of the LPC800 series, which is renowned for its simplicity and ease of use, making it an ideal choice for a wide range of applications including industrial control, consumer electronics, and IoT devices.

Key Features:

  • Core: The MCU features a 32-bit ARM Cortex-M0+ processor, which operates at frequencies of up to 30 MHz, providing a balance between processing power and power consumption.
  • Memory: It comes with 16 KB of on-chip flash memory and 4 KB of SRAM, sufficient for handling small to medium-sized applications.
  • I/O Options: The LPC822M101JHI33Y offers flexible input/output options with up to 18 GPIO pins, which can be configured with multiple digital peripherals for various application needs.
  • Serial Interfaces: It supports multiple serial communication interfaces, including I2C, SPI, and USART, enabling easy integration with other components and peripheral devices.
  • Analog Features: For applications requiring analog inputs, the MCU includes an 8-channel, 12-bit analog-to-digital converter (ADC), and a comparator.
  • Power Efficiency: The device is designed for low-power operation, with an array of power-saving modes, which makes it suitable for battery-powered and portable applications.
  • Packaging: Housed in a 33-pin HVQFN package, the LPC822M101JHI33Y is compact and suitable for space-constrained applications.
  • Development Support: NXP provides extensive development support for the LPC822M101JHI33Y with its LPCXpresso IDE and comprehensive software libraries, making it easier for developers to bring their products to market quickly.

Overall, the NXP LPC822M101JHI33Y microcontroller is a highly integrated, feature-rich device that provides developers with a versatile platform to build sophisticated and efficient embedded systems. Its robust design, combined with NXP's support and resources, ensures a smooth development process from prototyping to production.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8959 $52.1262
43+ $2.3762 $102.1766
66+ $2.3019 $151.9254
90+ $2.2277 $200.4930
117+ $2.1534 $251.9478
156+ $1.9306 $301.1736
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,680 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess