EN
  • EN
  • DE

LPC812M101JD20FP

Part No LPC812M101JD20FP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 20SO / ARM® Cortex®-M0+ LPC81xM Microcontroller IC 32-Bit Single-Core 30MHz 16KB (16K x 8) FLASH 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tube
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number LPC812
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935302399129,568-10435-5
Standard Package 38
Win Source Part Number 1320962-LPC812M101JD20FP
Ultra Librarian 3D Model Ultra Librarian LPC812M101JD20FP CAD Model

Description

The LPC812M101JD20FP is a cutting-edge microcontroller unit (MCU) from NXP's popular LPC800 series, designed to offer exceptional performance and flexibility for a wide range of applications. This 32-bit MCU is based on the powerful ARM Cortex-M0+ processor, which provides a perfect balance between efficiency and processing power, making it an ideal choice for cost-sensitive and power-constrained applications.

With a maximum CPU frequency of 30 MHz, the LPC812M101JD20FP delivers the computational horsepower required for complex tasks, while its innovative power-saving modes help to extend battery life in portable devices. The device comes with 16 KB of on-chip flash memory and 4 KB of SRAM, providing ample space for application code and data storage.

This microcontroller is housed in a compact TSSOP20 package, which is perfect for space-constrained applications. Its 20 pins include a variety of digital and analog peripherals, such as UART, I2C, SPI, ADC, and several GPIOs, offering great versatility for interfacing with external components and sensors.

The LPC812M101JD20FP also features NXP's unique switch matrix, which allows developers to flexibly assign peripheral functions to any pin, thus optimizing PCB layout and simplifying design complexity. Additionally, the MCU supports In-System Programming (ISP) and In-Application Programming (IAP), enabling firmware updates with ease and enhancing the product's lifecycle.

Safety and reliability are also focal points in the design of this MCU, as it includes a CRC engine to ensure data integrity, and a built-in watchdog timer to prevent system failures. For developers, NXP provides extensive support with software libraries, development tools, and a strong community, helping to reduce time-to-market and ensuring a smooth development process.

Whether you're designing an Internet of Things (IoT) device, building a smart sensor network, or creating consumer electronics, the LPC812M101JD20FP from NXP is an excellent microcontroller choice that offers a rich set of features, low power consumption, and a cost-effective solution.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess