EN
  • EN
  • DE

LPC5504JHI48EL

Part No LPC5504JHI48EL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description HIGH EFFICIENT ARM CORTEX-M33-BA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC550x
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M33
Core Size 32-Bit
Speed 96MHz
Connectivity CANBus, Flexcomm, I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Number of I/O 30
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 80K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 7x16b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
REACH Status REACH Unaffected
Win Source Part Number 1368569-LPC5504JHI48EL
Ultra Librarian 3D Model Ultra Librarian LPC5504JHI48EL CAD Model

Description

The LPC5504JHI48EL is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding requirements of modern embedded applications. This MCU is part of the LPC5500 series, which is renowned for its exceptional efficiency, advanced security features, and high-performance processing capabilities.

Key Features

  • Core: The LPC5504JHI48EL is built around a powerful Arm® Cortex®-M33 core, operating at frequencies of up to 150 MHz. This core is optimized for low-power operation but does not compromise on processing power, making it ideal for energy-sensitive applications.
  • Memory: It comes with 256KB of on-chip flash memory and 96KB of SRAM, ensuring ample space for complex software applications and data storage.
  • Package: The device is housed in a space-saving 48-pin LQFP package, which is suitable for compact designs.
  • Security: Advanced security features include AES-256 encryption, Secure Hash Algorithm (SHA-2), Physical Unclonable Function (PUF), and a True Random Number Generator (TRNG), providing robust protection against hacking and software piracy.
  • I/O and Peripherals: The MCU offers a rich set of I/O options and peripherals, including multiple SPI, I2C, and USART interfaces, along with a variety of timers and a 12-bit ADC for interfacing with analog sensors.
  • Power Efficiency: With multiple power-saving modes and an integrated power management unit, the LPC5504JHI48EL ensures efficient energy usage across a range of operating conditions.

Applications

The versatility of the LPC5504JHI48EL makes it suitable for a wide array of applications, from industrial control systems and IoT devices to consumer electronics and secure data handling. Its robust security features make it particularly well-suited for applications where data integrity and confidentiality are paramount.

Development Support

NXP provides extensive development support for the LPC5504JHI48EL, including software libraries, development boards, and a comprehensive suite of tools for programming and debugging. This ensures a smooth development process from prototype to production.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6390 $51.0290
27+ $3.8064 $102.7728
41+ $3.6874 $151.1834
57+ $3.5685 $203.4045
73+ $3.4495 $251.8135
98+ $3.0927 $303.0846
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,990 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess