EN
  • EN
  • DE

LPC5502JHI48QL

Part No LPC5502JHI48QL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48HVQFN / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 64KB (64K x 8) FLASH 48-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC550x
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 96MHz
Connectivity CANBus, Flexcomm, I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Number of I/O 30
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 7x16b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 568-LPC5502JHI48QL,935408615151
Standard Package 260
Win Source Part Number 971213-LPC5502JHI48QL
Ultra Librarian 3D Model Ultra Librarian LPC5502JHI48QL CAD Model

Description

NXP LPC5502JHI48QL Microcontroller

The NXP LPC5502JHI48QL is a cutting-edge microcontroller that stands out in the LPC5500 series, known for its excellent efficiency and performance capabilities. This device is designed to cater to the demanding needs of various embedded applications, including industrial control, IoT, and general-purpose applications.

At the heart of the LPC5502JHI48QL is the powerful Arm® Cortex®-M33 core, which operates at frequencies of up to 150 MHz. The core is equipped with an Armv8-M architecture that includes the new Arm TrustZone® technology for enhanced security features, making it an ideal choice for applications requiring reliable protection against threats.

This microcontroller boasts a memory configuration of 256 KB of on-chip flash memory and 96 KB of SRAM, providing ample space for complex applications and data storage. The flash memory includes a unique accelerator that enables efficient execution of code with minimal power consumption.

Connectivity is a strong suit of the LPC5502JHI48QL, which features a range of peripherals and interfaces. It includes multiple high-speed USB ports with integrated PHY, several UARTs, SPI, I2C, and more, allowing for flexible communication options with other devices and systems. Additionally, the device supports a wide range of digital and analog peripherals, including timers, ADC/DAC, and comparators, enhancing its versatility in various application scenarios.

The microcontroller is housed in a compact 48-pin LQFP package, enabling designers to save board space while still providing robust functionality. It also supports a wide voltage range from 1.71V to 3.6V, ensuring flexible power management and compatibility with different power sources.

Developers can take advantage of the comprehensive development ecosystem provided by NXP, which includes software libraries, development boards, and an extensive suite of tools for programming and debugging. This support facilitates rapid prototyping and development, accelerating time-to-market for products built around the LPC5502JHI48QL.

In summary, the NXP LPC5502JHI48QL microcontroller is a feature-rich, secure, and efficient solution for a wide array of applications. Its integration of advanced security features, powerful core, and flexible connectivity options make it a smart choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3039 $59.4702
43+ $2.7109 $116.5687
66+ $2.6262 $173.3292
91+ $2.5415 $231.2765
118+ $2.4568 $289.9024
158+ $2.2026 $348.0108
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,140 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess