EN
  • EN
  • DE

LPC4357JET256,551

Part No LPC4357JET256,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC43xx
Package Tray
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, Microwire, QEI, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, Motor Control PWM, POR, PWM, WDT
Number of I/O 164
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 136K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-LBGA (17x17)
Base Product Number LPC4357
Other Names 568-12068,2156-LPC4357JET256,551,NXPNXPLPC4357JET256,551,935298802551,LPC4357JET256,551
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264091-LPC4357JET256,551
Ultra Librarian 3D Model Ultra Librarian LPC4357JET256,551 CAD Model

Description

NXP LPC4357JET256,551 Microcontroller

The NXP LPC4357JET256,551 is a high-performance microcontroller that belongs to the LPC4300 family, known for its versatility and efficiency in complex embedded applications. This dual-core microcontroller integrates an ARM Cortex-M4F and a Cortex-M0 processor, which allows for sophisticated system-level designs through asymmetric multi-processing or symmetric dual-core processing.

Key Features:

  • Dual-Core Architecture: The ARM Cortex-M4F main processor is complemented by a Cortex-M0 co-processor, providing a balance of performance and power efficiency, with the ability to run at frequencies up to 204 MHz.
  • Memory: It comes equipped with 1 MB of flash memory and 136 KB of SRAM, which is expandable through a Quad SPI Flash Interface and other external memory interfaces.
  • Digital Signal Processing: The Cortex-M4F core includes a floating-point unit and supports digital signal processing (DSP) instructions, making it ideal for applications that require intensive mathematical computations.
  • Advanced Connectivity: This microcontroller supports a wide range of communication interfaces, including USB 2.0, Ethernet, CAN, SPI, I2C, UART, and more, allowing for flexible integration into various system designs.
  • High-Resolution Graphics: The LPC4357JET256,551 is capable of driving QVGA (320x240) displays with its built-in LCD controller, perfect for user interfaces in industrial control, medical, and automotive applications.
  • Robust Security Features: Security is a priority with AES encryption and decryption engine, as well as a random number generator, which are essential for secure communication and data protection.

Applications:

The NXP LPC4357JET256,551 is designed to address the needs of a wide range of applications, such as industrial automation, robotics, automotive systems, medical devices, and connected IoT devices. Its rich set of peripherals and high processing capabilities make it an excellent choice for designers looking to create sophisticated and reliable products.

Overall, the NXP LPC4357JET256,551 microcontroller offers a powerful blend of processing power, memory capacity, and connectivity options, all within a footprint that is suitable for space-constrained applications.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5880 $63.1760
4+ $25.9184 $103.6736
6+ $25.1084 $150.6504
9+ $24.2985 $218.6865
11+ $23.4885 $258.3735
15+ $21.0587 $315.8805
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess