EN
  • EN
  • DE

LPC4333FET256,551

Part No LPC4333FET256,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 256LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M4/M0
Part Core Size 32-Bit Dual-Core
Speed(Frequency) 204MHz
Number of I/O 164
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Data RAM Size 136K x 8
Supply Voltage - Operating 2.2 V to 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 256-LBGA (17x17)
Win Source Part Number 206599-LPC4333FET256,551
Ultra Librarian 3D Model Ultra Librarian LPC4333FET256,551 CAD Model

Description

The NXP LPC4333FET256,551 is a high-performance, dual-core microcontroller that is part of the LPC4300 family, known for its exceptional processing capabilities, versatile features, and cost-effectiveness. It is designed to cater to a wide range of applications including industrial control, medical systems, automotive, and embedded audio applications.

Key Features

  • Dual-Core Configuration: It features an asymmetric dual-core digital signal controller (DSC) architecture that includes an ARM Cortex-M4F and a Cortex-M0 processor. This allows for efficient division of tasks and enhances overall system performance.
  • Memory and Storage: The LPC4333FET256,551 comes with 264KB of SRAM, 1MB of Flash memory, and an array of digital and analog peripherals. The available memory can be extended via external memory interfaces.
  • High-Speed Connectivity: It offers a range of connectivity options including USB 2.0, CAN, Ethernet, SPI, I2C, UART, and more, to ensure seamless communication with other devices and systems.
  • Advanced Peripherals: The microcontroller is equipped with a versatile set of peripherals such as a high-speed GPIO, a motor control PWM, and an ADC/DAC for analog signal processing.
  • Energy Efficiency: Despite its powerful performance, the LPC4333FET256,551 is designed for low power consumption, making it suitable for battery-powered devices.
  • Package and Temperature Range: It is available in a 256-pin LQFP package and operates across an industrial temperature range, enhancing its reliability in harsh environments.

Applications

The LPC4333FET256,551's robust feature set makes it ideal for a variety of applications, including:

  • Industrial Automation and Control Systems
  • Advanced Motor Control
  • Embedded Audio and Voice Processing
  • Medical Instruments and Diagnostics
  • Automotive and Transportation Systems
  • Internet of Things (IoT) Devices

With its powerful dual-core architecture, extensive memory and storage capabilities, and a wide array of connectivity options, the NXP LPC4333FET256,551 microcontroller is a versatile solution that delivers high performance and reliability for complex and demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess