EN
  • EN
  • DE

LPC4320FET100,551

Part No LPC4320FET100,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 100TFBGA / MCU 32-bit ARM Cortex M4/M0 RISC ROMLess 2.5V/3.3V 100-Pin TFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC43xx
Packaging Tray
Core Processor ARM Cortex-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 49
Program Memory Type ROMless
RAM Size 200K x 8
Supply Voltage 2.2 V ~ 3.6 V
Data Converters A/D 4x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TFBGA
Manufacturer Package 100-TFBGA (9x9)
Win Source Part Number 780016-LPC4320FET100,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC4320
Introduction Date October 25, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC4320FET100,551 CAD Model

Description

The NXP LPC4320FET100,551 is a high-performance, dual-core microcontroller that is part of the LPC4300 series, designed to cater to the demanding needs of embedded applications. This microcontroller integrates an ARM Cortex-M4F and a Cortex-M0 processor, allowing for efficient division of tasks and real-time processing capabilities.

Key Features

  • Dual-Core Architecture: Features an ARM Cortex-M4F main processor with a floating-point unit for high-performance computation and a secondary ARM Cortex-M0 co-processor for low-power, low-latency operations.
  • Memory: Comes with 264KB of on-chip SRAM that is accessible to both cores and a wide range of interfaces for external memory expansion.
  • Digital Peripherals: Equipped with a variety of digital peripherals including multiple timers, PWM, and a State Configurable Timer (SCT) for complex waveform generation and timing operations.
  • High-Speed I/O: Supports high-speed USB 2.0, Ethernet, and a variety of serial interfaces such as UART, I2C, SPI, and CAN for robust connectivity options.
  • Advanced Analog: Features an ADC with multiple channels and a high sample rate for precise analog signal measurement.
  • Package: Housed in a compact LQFP-100 package, making it suitable for space-constrained applications.
  • Power Efficiency: Designed with energy efficiency in mind, it includes multiple power-saving modes to reduce power consumption and extend battery life in portable devices.

Applications

The LPC4320FET100,551 microcontroller is ideal for a wide range of applications, including industrial control systems, robotics, automotive electronics, communication gateways, and audio processing. Its dual-core architecture enables it to handle complex tasks while maintaining low power consumption, making it a versatile choice for designers looking to balance performance with energy efficiency.

Support and Resources

NXP provides comprehensive support for the LPC4320FET100,551 with a full suite of development tools, including software libraries, development boards, and an active community of developers. Additionally, extensive documentation is available to help streamline the development process and reduce time to market for products utilizing this advanced microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5282 $51.1692
15+ $6.9975 $104.9625
23+ $6.7789 $155.9147
31+ $6.5602 $203.3662
40+ $6.3415 $253.6600
53+ $5.6855 $301.3315
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess