EN
  • EN
  • DE
  • IT

LPC4310FET100,551

Part No LPC4310FET100,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 100TFBGA / MCU 32-bit ARM Cortex M4/M0 RISC ROMLess 2.5V/3.3V 100-Pin TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC43xx
Packaging Tray
Core Processor ARM Cortex-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 49
Program Memory Type ROMless
RAM Size 168K x 8
Supply Voltage 2.2 V ~ 3.6 V
Data Converters A/D 4x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TFBGA
Manufacturer Package 100-TFBGA (9x9)
Win Source Part Number 780015-LPC4310FET100,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC4310
Introduction Date October 25, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC4310FET100,551 CAD Model

Description

NXP LPC4310FET100,551 Microcontroller

The LPC4310FET100,551 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed for embedded applications that require a blend of advanced control, high-speed connectivity, and low power consumption. This product is part of the LPC4300 series, which are known for their innovative Cortex-M4F and Cortex-M0 dual-core architecture.

Key Features

  • Dual-Core Processor: The MCU features a dual-core design with an ARM Cortex-M4F and a Cortex-M0 processor. The Cortex-M4F core runs at up to 204 MHz and includes a Floating-Point Unit (FPU), ideal for complex algorithms and high-precision control systems. The Cortex-M0 co-processor handles I/O and digital signal processing tasks, allowing for efficient division of labor within the MCU.
  • Memory: It comes with an ample amount of on-chip memory, including 264 KB of SRAM and 1 MB of flash memory, providing ample space for code and data storage.
  • Digital Peripherals: The device is equipped with a variety of digital peripherals, including a State Configurable Timer (SCT), Serial General Purpose I/O (SGPIO), and multiple serial communication interfaces such as SPI, I2C, UART, and CAN.
  • High-Speed USB: With a High-speed USB 2.0 interface, the LPC4310FET100,551 is capable of handling data transfers with speeds up to 480 Mbps, supporting both host and device modes.
  • Advanced ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) with support for multiple channels enables precise measurement of analog signals.
  • Package and Temperature Range: The MCU is offered in a compact 100-pin TFBGA package and operates over an industrial temperature range, making it suitable for a wide range of applications.

Applications

The LPC4310FET100,551 is designed to cater to a diverse array of applications, including industrial control systems, robotics, automotive electronics, audio processing, and complex IoT devices. Its dual-core architecture and rich set of peripherals make it well-suited for multitasking environments where concurrent processing and high-speed communication are required.

Conclusion

The NXP LPC4310FET100,551 MCU is a versatile and powerful component that offers the perfect balance of performance, power efficiency, and connectivity for sophisticated embedded systems. Its dual-core capability and extensive feature set enable developers to create innovative and responsive products that meet the demands of today's dynamic technology landscape.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess