EN
  • EN
  • DE
  • IT

S9S12G96F0VLF

Part No S9S12G96F0VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 3K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893410-S9S12G96F0VLF
Ultra Librarian 3D Model Ultra Librarian S9S12G96F0VLF CAD Model

Description

NXP S9S12G96F0VLF Microcontroller

The NXP S9S12G96F0VLF is a versatile and powerful microcontroller that is part of the S12G Microcontroller family. It is specifically designed to cater to a wide range of automotive and industrial applications requiring sophisticated control and communication capabilities. The S9S12G96F0VLF is built on the proven HCS12X core, which operates at a frequency of up to 50 MHz, providing robust performance and real-time responsiveness.

This microcontroller integrates 96 KB of flash memory, which is partitioned for enhanced data security and to facilitate firmware upgrades. The flash memory is complemented by 4 KB of EEPROM and 8 KB of RAM, allowing for efficient data storage and manipulation during operation. The S9S12G96F0VLF also features a rich set of peripherals, including multiple serial communication interfaces such as SCI, SPI, and I2C modules, which are essential for modern control systems requiring connectivity and data exchange.

For automotive and industrial control systems, the S9S12G96F0VLF comes equipped with an MSCAN module, supporting the Controller Area Network (CAN) protocol for reliable and standardized communication among various electronic components. It also has an array of timers, including 8-channel and 2-channel 16-bit timers, a Real-Time Interrupt timer, and a Periodic Interrupt Timer, which are crucial for precise timing and control tasks.

Additional features of the S9S12G96F0VLF include an 8-channel 10-bit Analog-to-Digital Converter (ADC) that enables the microcontroller to process analog signals from various sensors, converting them into digital data for further processing. It also has an integrated Single Wire Physical Interface (SWPI), designed to minimize the wiring requirements for automotive applications.

The S9S12G96F0VLF is designed with reliability and security in mind, incorporating features such as a Low-Voltage Detect (LVD) circuit, a Computer Operating Properly (COP) watchdog system, and a cyclic redundancy check (CRC) module to ensure the integrity of the system. The device is encapsulated in a 48-pin LQFP package, making it suitable for space-constrained applications.

Overall, the NXP S9S12G96F0VLF microcontroller is an excellent choice for designers looking for a high-performance, feature-rich solution for demanding automotive and industrial control systems.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess