EN
  • EN
  • DE

LPC4078FBD208

Part No LPC4078FBD208
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 32-bit ARM Cortex-M4 MCU;
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204175-LPC4078FBD208
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC4078FBD208 CAD Model

Description

The NXP LPC4078FBD208 microcontroller is a high-performance, Cortex-M4 based processor designed for embedded applications that require efficient signal processing, a wide range of connectivity options, and flexible system integration. This powerful MCU is ideal for industrial control, medical systems, and IoT devices where a combination of advanced capabilities and reliability is paramount.

Key Features

  • Core: ARM Cortex-M4 processor with Floating Point Unit (FPU), operating at frequencies of up to 120 MHz.
  • Memory: Comes with up to 512 KB of flash memory and 96 KB of SRAM, providing ample space for complex applications and data storage.
  • Digital Signal Processing: Enhanced DSP instruction set and a single-cycle multiply-accumulate (MAC) unit to accelerate signal processing tasks.
  • Peripherals: A rich set of peripherals including Ethernet, USB OTG, CAN, multiple UARTs, I2C, SPI, and more, enabling a variety of communication protocols.
  • ADC/DAC: Integrated Analog-to-Digital and Digital-to-Analog converters for interfacing with analog sensors and actuators.
  • Timer/PWM: Multiple timer/counters and PWM outputs for precise timing and control applications.
  • Package: Available in a 208-pin LQFP package, offering a compact footprint for space-constrained applications.

Advanced Integration

The LPC4078FBD208 MCU includes a Memory Protection Unit (MPU) that enhances system reliability by providing a mechanism for controlled access to memory regions. It also features a nested vectored interrupt controller (NVIC) for fast and efficient handling of interrupts and system exceptions.

Development Support

NXP provides extensive development support for the LPC4078FBD208 with a comprehensive suite of tools, software libraries, and documentation to accelerate the development process. The ecosystem includes an integrated development environment (IDE), hardware abstraction libraries, and example code to jump-start your projects.

Whether you're developing sophisticated industrial machinery, cutting-edge medical devices, or innovative IoT solutions, the NXP LPC4078FBD208 microcontroller delivers the performance, connectivity, and flexibility needed to realize your vision.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3993 $73.1979
6+ $20.0200 $120.1200
9+ $19.3943 $174.5487
13+ $18.7688 $243.9944
16+ $18.1431 $290.2896
22+ $16.2663 $357.8586
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 522 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess