EN
  • EN
  • DE
  • IT

LPC3141FET180

Part No LPC3141FET180
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 180TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9
Part Core Size 16/32-Bit
Speed(Frequency) 270MHz
Number of I/O 20
Program Memory Type ROMless
Data RAM Size 192K x 8
Supply Voltage - Operating 1.1 V to 3.6 V
Data Converters A/D 4x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 180-TFBGA (12x12)
Win Source Part Number 085891-LPC3141FET180
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC3141FET180 CAD Model

Description

The NXP LPC3141FET180 microcontroller is a high-performance, low-power integrated circuit designed for a wide range of embedded applications. This microcontroller, part of NXP's LPC3100 series, is based on the ARM926EJ-S core and operates at a maximum frequency of 180 MHz, providing ample computational power for complex tasks.

Key Features:

  • CPU Core: ARM926EJ-S, capable of running up to 180 MHz.
  • Memory: Includes an efficient mix of on-chip memory featuring 192 KB of SRAM and 128 KB of ROM, allowing for flexible and fast data storage and retrieval.
  • High-Performance Connectivity: Offers a variety of communication interfaces such as USB 2.0 Full-Speed, UART, SSP, SPI, I2C, and I2S, making it ideal for interfacing with a range of peripherals and devices.
  • Advanced Timer Capabilities: Comes with multiple 32-bit timers, a PWM unit, and a Real-Time Clock which can be used for precise event timing, pulse generation, and timekeeping.
  • Power Management: Features an efficient power management unit that supports multiple power modes, enabling the reduction of power consumption for battery-powered devices.
  • Analog Features: Includes an 8-channel, 10-bit ADC with a conversion rate of 400 kS/s, which is suitable for analog signal processing and measurement applications.
  • Package: Available in a compact 180-ball TFBGA package, which is ideal for space-constrained applications.
  • Robust Security: Equipped with a unique ID for each device, random number generator, and a memory protection unit, providing a foundation for secure applications.
  • Development Support: Supported by a comprehensive suite of development tools, including software libraries, development boards, and an active community of developers.

The LPC3141FET180 is a versatile microcontroller that balances performance with power efficiency. It is particularly suited for industrial control, consumer electronics, and IoT applications where reliability and low power consumption are critical. With its robust security features and extensive communication capabilities, the LPC3141FET180 provides a flexible and secure platform for designers to build sophisticated embedded systems.

For detailed technical specifications, application notes, and support resources, visit the official NXP Semiconductors website or consult the LPC3141FET180 datasheet and reference manual.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess