Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204166-LPC2930FBD208
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2930FBD208 CAD Model

Description

NXP LPC2930FBD208 Microcontroller

The NXP LPC2930FBD208 is a high-performance, low-power microcontroller that is part of the LPC2900 series, designed to cater to a wide range of embedded applications. This powerful MCU is built around a 32-bit ARM926EJ-S core, which operates at frequencies of up to 208 MHz, providing the computational power necessary for complex tasks and data processing.

With its 208-pin LQFP (Low-profile Quad Flat Package), the LPC2930FBD208 offers an extensive set of features including 768 KB of on-chip flash memory for program storage and 68 KB of SRAM for data operations, ensuring ample space for application development. The flash memory comes with a built-in In-System Programming (ISP) and In-Application Programming (IAP) capabilities, which simplify the process of updating firmware in the field.

The microcontroller boasts a comprehensive range of peripherals that enhance its connectivity and control capabilities. It includes multiple serial interfaces such as UARTs, I2C-bus, SPI, SSP, and CAN 2.0B, which facilitate easy communication with other devices and systems. For advanced control applications, the LPC2930FBD208 is equipped with multiple 10-bit ADCs (Analog-to-Digital Converters) and PWM (Pulse Width Modulation) channels, providing precise analog signal measurement and control of external devices.

Security features are also a key aspect of this MCU, with a unique identifier for each chip and a random number generator that aids in creating secure connections. Additionally, the device supports various low-power modes, making it an excellent choice for battery-powered or energy-sensitive applications.

The LPC2930FBD208 is supported by a robust ecosystem, including development tools, software libraries, and real-time operating systems (RTOS), which significantly reduce development time and effort. NXP's commitment to long-term availability and support for this product makes it a reliable choice for industrial, automotive, and consumer applications that require a stable supply and consistent performance over an extended period.

In summary, the NXP LPC2930FBD208 microcontroller is a versatile and powerful solution for a broad range of applications, offering high-speed processing, a rich set of peripherals, and low-power consumption, all encapsulated in a compact and reliable package.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.2764 $78.8292
6+ $21.5601 $129.3606
10+ $20.8864 $208.8640
13+ $20.2125 $262.7625
17+ $19.5388 $332.1596
23+ $17.5176 $402.9048
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 72 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention