EN
  • EN
  • DE

LPC2420FET208,551

Part No LPC2420FET208,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208TFBGA / MCU 16-bit/32-bit ARM7TDMI-S RISC ROMLess 3.3V 208-Pin TFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC2400
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 72MHz
Connectivity EBI/EMI, I2C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 160
Program Memory Type ROMless
RAM Size 82K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 208-TFBGA
Manufacturer Package 208-TFBGA (15x15)
Win Source Part Number 780005-LPC2420FET208,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC2420
Introduction Date January 23, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LPC2420FET208,551 CAD Model

Description

Product Overview: LPC2420FET208,551 - NXP

The LPC2420FET208,551 is a high-performance microcontroller product from NXP Semiconductors, designed for embedded applications requiring a blend of low power consumption, advanced interrupt capabilities, and versatile connectivity options. This particular model is part of the LPC2400 series, which is well-known for its robust ARM7TDMI-S core, providing users with a reliable and powerful processing base.

Key Features:

  • Core: ARM7TDMI-S processor core, capable of running up to 72 MHz, offering a balanced performance for a wide range of applications.
  • Memory: Equipped with 512 KB of on-chip flash memory, 98 KB of RAM, and 10 KB of EEPROM, providing ample space for complex code and data storage.
  • Connectivity: Features multiple serial communication interfaces, including USB 2.0 Full Speed, CAN, UARTs, SPI, SSP, and I2C, allowing for flexible peripheral connections and data exchange.
  • Timers and PWM: Includes a variety of timers, a Real-Time Clock, and PWM channels for precise timing and control tasks.
  • Advanced Interrupt Controller: Vectored Interrupt Controller for fast interrupt processing, enhancing the overall system responsiveness.
  • Power Management: Offers several power-saving modes, including Idle and Power-down modes, to optimize power efficiency for battery-powered and energy-conscious applications.
  • Package: Comes in a space-saving 208-pin LQFP (Low-profile Quad Flat Package), suitable for compact PCB designs.

Applications:

The LPC2420FET208,551 microcontroller is ideal for a range of applications, including but not limited to industrial control systems, medical devices, automotive electronics, and communication gateways. Its robust set of features and connectivity options make it a versatile choice for designers looking to develop sophisticated embedded systems.

Support and Resources:

NXP provides extensive support for the LPC2420FET208,551, including technical documentation, development tools, and software libraries. Designers can access a wealth of resources to facilitate the development process, from initial design through to final product implementation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess