EN
  • EN
  • DE

LPC2387FBD100

Part No LPC2387FBD100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Single-chip 16-bit/32-bit microcontrollers; 512 kB flash with ISP/IAP, Ethernet, USB 2.0, CAN, and 10-bit ADC/DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204156-LPC2387FBD100
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC2387FBD100 CAD Model

Description

Introducing the LPC2387FBD100 Microcontroller from NXP

The LPC2387FBD100 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding requirements of embedded applications. This powerful MCU is based on a 32-bit ARM7TDMI-S core, operating at frequencies of up to 72 MHz. It is an ideal choice for industrial control, medical systems, and any application that requires a high level of processing power, connectivity, and reliability.

The LPC2387FBD100 features 512 KB of on-chip flash memory, providing ample space for complex software applications and eliminating the need for external memory in many cases. Additionally, it offers 58 KB of RAM, which allows for efficient handling of data and instructions. The integrated Memory Acceleration Module (MAM) enhances the performance of the system by reducing the number of clock cycles needed for flash memory access.

One of the key features of this MCU is its extensive range of peripherals. It includes multiple serial communication interfaces such as UART, SPI, I2C, CAN, and USB 2.0 Full Speed, making it highly versatile in terms of connectivity. The device also boasts a 10-bit ADC with multiple channels, allowing for precise analog signal measurement. For timing and control tasks, it is equipped with multiple 32-bit timers, PWM channels, and a Real-Time Clock (RTC) with optional battery backup.

For enhanced security and system integrity, the LPC2387FBD100 incorporates an in-system programming (ISP) and in-application programming (IAP) support, as well as a unique identifier (UID) for each device. This helps in protecting intellectual property and securing data communication.

The MCU comes in a compact 100-pin LQFP package, making it suitable for space-constrained applications. Its wide operating voltage range and low power consumption modes, including an idle mode and power-down mode, ensure that it can be used in power-sensitive designs without compromising on performance.

Developers can take advantage of the comprehensive set of development tools and software support provided by NXP for the LPC2387FBD100, which includes example code, libraries, and development kits to accelerate the design process and bring products to market faster.

With its high performance, rich set of peripherals, and low power consumption, the LPC2387FBD100 from NXP is the go-to MCU for engineers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5224 $57.0448
5+ $23.4030 $117.0150
7+ $22.6717 $158.7019
10+ $21.9403 $219.4030
12+ $21.2090 $254.5080
16+ $19.0150 $304.2400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess