EN
  • EN
  • DE

LPC2365FBD100

Part No LPC2365FBD100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 72MHz
Number of I/O 70
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 58K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 6x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 206585-LPC2365FBD100
Ultra Librarian 3D Model Ultra Librarian LPC2365FBD100 CAD Model

Description

The LPC2365FBD100 is a robust microcontroller produced by NXP Semiconductors, renowned for its high performance and versatility in a wide range of embedded applications. This microcontroller is part of the LPC2300 family, which is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, that combines the microcontroller with a wide range of peripherals.

Key Features

  • Core: ARM7TDMI-S processor, running at up to 72 MHz.
  • Memory: 256 KB of on-chip high-speed Flash memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, and 58 KB of SRAM.
  • Advanced Peripherals: Includes General Purpose DMA controller, four UARTs, two CAN channels, three I2C-bus interfaces, and two SPI/SSP interfaces.
  • Timers: Multiple 32-bit timers, a PWM unit for motor control and a Real-Time Clock with optional battery backup.
  • Power Management: Offers three reduced power modes for power optimization during idle, sleep, and power-down states.
  • Package: Available in a compact 100-pin LQFP package, suitable for space-constrained applications.
  • Connectivity: On-chip Ethernet MAC with a dedicated DMA controller for high-speed network communication.
  • ADC: 10-bit Analog-to-Digital Converter with multiple channels and conversion rates up to 400 kS/s.
  • External Bus Interface: Supports external memory interfacing, which is crucial for applications requiring additional memory.
  • Debug Support: JTAG and serial wire debug, as well as embedded trace support for comprehensive debugging.

Applications

The LPC2365FBD100 is designed for a variety of applications, particularly those requiring high-speed connectivity and reliable real-time operations. It is ideal for industrial control systems, medical equipment, access control, point-of-sale systems, and communication gateways among others.

Quality and Reliability

NXP's commitment to quality ensures that the LPC2365FBD100 microcontroller meets the stringent requirements of industrial and consumer applications. Its wide operating temperature range and long-term availability make it a trusted choice for designers and engineers looking for a dependable microcontroller solution.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9412 $68.8236
6+ $18.8235 $112.9410
9+ $18.2353 $164.1177
12+ $17.6470 $211.7640
15+ $17.0588 $255.8820
20+ $15.2941 $305.8820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 294 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess