EN
  • EN
  • DE

LPC2220FET144/G,51

Part No LPC2220FET144/G,51
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 144TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 75MHz
Number of I/O 76
Program Memory Type ROMless
Data RAM Size 64K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-TFBGA (12x12)
Win Source Part Number 141459-LPC2220FET144/G,51
Ultra Librarian 3D Model Ultra Librarian LPC2220FET144/G,51 CAD Model

Description

NXP LPC2220FET144/G,51 Microcontroller

The NXP LPC2220FET144/G,51 is a robust microcontroller that belongs to the LPC2200 family, which is designed to offer a versatile and high-performance solution for embedded applications. This microcontroller is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, providing the perfect blend of power and efficiency for a wide range of applications, from industrial control systems to medical devices.

With a clock speed of up to 60 MHz, the LPC2220FET144/G,51 is capable of meeting the demands of intensive processing tasks while maintaining low power consumption. It features 256 KB of on-chip high-speed flash memory, which is ideal for storing application code, and 16 KB of SRAM for data storage, ensuring smooth and reliable operation.

The microcontroller comes in a compact 144-LQFP (Low-profile Quad Flat Package) that offers ample I/O options for interfacing with other components in a system. It supports a wide range of communication protocols, including two I2C-bus interfaces, two UARTs, two CAN channels, and multiple SPI/SSP serial interfaces, making it highly adaptable to various communication requirements.

Additional features of the LPC2220FET144/G,51 include:

  • Multiple 32-bit timers, a PWM unit, and a Real-Time Clock (RTC) for precise timing operations.
  • Up to 104 fast GPIO lines with configurable pull-up/pull-down resistors, providing flexibility in system design.
  • Analog-to-Digital Converter (ADC) and Digital-to-Analog Converter (DAC) for interfacing with analog sensors and devices.
  • External memory interface for expanding the available storage and interfacing with external devices.
  • On-chip PLL for CPU clock multiplication, allowing for fine-tuning of the processor's speed as per application requirements.
  • Vectored Interrupt Controller for low latency interrupt processing, which is critical for real-time applications.
  • EmbeddedICE-RT and Debug communication channel support for comprehensive debugging capabilities.

The LPC2220FET144/G,51 microcontroller from NXP is a powerful and flexible solution that provides the reliability and performance needed for today's sophisticated electronic designs. Its rich set of features and communication interfaces make it an excellent choice for designers looking to develop advanced and efficient systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9091 $51.8182
5+ $21.2587 $106.2935
8+ $20.5944 $164.7552
11+ $19.9300 $219.2300
13+ $19.2657 $250.4541
18+ $17.2727 $310.9086
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess