EN
  • EN
  • DE

LPC2148FBD64,157

Part No LPC2148FBD64,157
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM Microcontrollers - MCU Single-chip 16-bit/32-bit microcontrollers; up to 512 kB flash with ISP/IAP, USB 2.0 full-speed device, 10-bit ADC DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series LPC2100
Mounting Style SMD/SMT
Package / Case LQFP-64
Core ARM7TDMI-S
Program Memory Size 512 kB
Data Bus Width 32 bit/16 bit
ADC Resolution 2 x 10 bit
Maximum Clock Frequency 25 MHz
Number of I/Os 45 I/O
Data RAM Size 32 kB
Supply Voltage - Min 3.3 V
Supply Voltage - Max 3.3 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tray
Brand NXP Semiconductors
Product Type ARM Microcontrollers - MCU
Standard Pack Qty 800
Subcategory Microcontrollers - MCU
Ultra Librarian 3D Model Ultra Librarian LPC2148FBD64,157 CAD Model

Description

NXP LPC2148FBD64,157 Microcontroller

The NXP LPC2148FBD64,157 is a highly integrated microcontroller that is part of the LPC2100 family, which is known for its versatility and efficiency in embedded applications. This particular model is built around a 32-bit ARM7TDMI-S CPU core, making it a powerful choice for complex tasks that require a high-performance microcontroller.

With its 512 KB of on-chip flash memory, the LPC2148 provides ample space for application code and data storage, while the 32 KB of static RAM ensures smooth and fast data handling. The microcontroller operates at a frequency of up to 60 MHz, offering a balance between power consumption and processing capability.

This microcontroller is housed in an LQFP-64 package, which provides a compact footprint while still offering enough pins for a wide range of I/O options and peripheral functionalities. It supports a variety of serial communication interfaces, including UART, SPI, SSP, and I2C, making it a great choice for projects that require connectivity and data transfer capabilities.

One of the standout features of the LPC2148 is its two 10-bit ADCs with multiple channels, allowing for precise analog to digital conversions. This is particularly useful for sensor interfacing and real-time data acquisition tasks. Additionally, the device includes multiple 32-bit timers, an RTC, and PWM channels, which are essential for timing-related applications such as motor control and event scheduling.

Security and system integrity are also a focus for the LPC2148, which includes a unique identifier for each chip and the ability to lock the on-chip flash to protect intellectual property. In-system programming and in-application programming are supported, providing flexibility for software updates and maintenance.

The NXP LPC2148FBD64,157 is a robust and reliable microcontroller that is well-suited for a vast array of applications ranging from industrial control systems to complex consumer electronics. Its combination of processing power, memory capacity, and rich set of peripherals makes it an ideal choice for designers looking to create sophisticated systems with a single-chip solution.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3868 $52.7736
5+ $21.6507 $108.2535
8+ $20.9742 $167.7936
10+ $20.2976 $202.9760
13+ $19.6210 $255.0730
18+ $17.5912 $316.6416
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess