EN
  • EN
  • DE

LPC2138FBD64/01EL

Part No LPC2138FBD64/01EL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 512KB FLASH 64LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC2100
Package Bulk
Core Processor ARM7®
Core Size 16/32-Bit
Speed 60MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 47
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LPC2138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935281776157,568-LPC2138FBD64/01EL
Standard Package 800
Win Source Part Number 987244-LPC2138FBD64/01EL
Ultra Librarian 3D Model Ultra Librarian LPC2138FBD64/01EL CAD Model

Description

The LPC2138FBD64/01EL is a high-performance microcontroller designed by NXP for embedded applications requiring a blend of low power consumption and high processing capability. This advanced microcontroller is part of the LPC2100 series, which is based on a 32-bit ARM7TDMI-S CPU that provides a perfect solution for real-time applications.

Key Features

  • CPU: 32-bit ARM7TDMI-S processor, which delivers exceptional power and performance efficiency for a wide range of applications.
  • Memory: Comes equipped with 512 KB of on-chip flash memory and 32 KB of static RAM, ensuring ample space for complex programs and data storage.
  • Speed: Operates at a maximum frequency of 60 MHz, providing a balanced trade-off between power consumption and processing speed.
  • I/O Ports: Features multiple 32-bit timers, an RTC, an ADC, and up to 45 General Purpose I/O (GPIO) pins for versatile peripheral integration.
  • Communication Interfaces: Includes serial interfaces such as UARTs, SPI, SSP, and I2C for easy connectivity with other devices and peripherals.
  • Package: Available in a compact 64-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.
  • Power Management: Supports multiple power modes, allowing for reduced power consumption during idle or low activity states.
  • Debugging: Embedded in-system programming and in-application programming capabilities via on-chip bootloader software for simplified development and debugging.

Applications

The LPC2138FBD64/01EL is ideal for a broad range of applications, including industrial control systems, medical devices, automotive electronics, and communication systems. Its robust feature set and flexible design make it particularly well-suited for tasks that require efficient, reliable computing power.

Quality and Reliability

NXP is known for its commitment to quality and reliability. The LPC2138FBD64/01EL microcontroller is no exception, as it is designed to meet the rigorous demands of modern electronic devices, ensuring long-term performance and stability.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7184 $54.8736
9+ $11.2561 $101.3049
14+ $10.9044 $152.6616
19+ $10.5526 $200.4994
25+ $10.2009 $255.0225
33+ $9.1456 $301.8048
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,390 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess