EN
  • EN
  • DE

LPC2132FHN64,557

Part No LPC2132FHN64,557
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64HVQFN / MCU 16-bit/32-bit ARM7TDMI-S RISC 64KB Flash 3.3V 64-Pin HVQFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC2100
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM7
Core Size 16/32-Bit
Speed 60MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 47
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-HVQFN (9x9)
Win Source Part Number 779995-LPC2132FHN64,557
Popularity Medium
Supply and Demand Status Limited
Family Name LPC2132
Introduction Date April 15, 2005
ECCN 3A991.a.2
Country of Origin China, Philippines, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LPC2132FHN64,557 CAD Model

Description

NXP LPC2132FHN64,557 Microcontroller

The NXP LPC2132FHN64,557 is a robust microcontroller that is part of the widely acclaimed LPC2100 series, known for their high performance and low power consumption. This particular microcontroller is designed to cater to a multitude of embedded applications, ranging from industrial control systems to complex medical devices.

At the heart of the LPC2132FHN64,557 is a 32-bit ARM7TDMI-S CPU, which delivers exceptional processing capabilities while maintaining efficiency. The microcontroller operates at a maximum frequency of 60 MHz, which provides a balanced trade-off between power consumption and processing speed, making it an ideal choice for battery-powered or energy-sensitive applications.

One of the standout features of the LPC2132FHN64,557 is its 128 KB of on-chip Flash memory, which provides ample space for application code and data storage. Additionally, it is equipped with 16 KB of static RAM (SRAM), which ensures smooth and fast data handling for real-time operations.

The microcontroller comes in a compact 64-pin HVQFN package, which not only saves valuable board space but also ensures that the device can be integrated into space-constrained designs without compromising on functionality. The LPC2132FHN64,557 also offers a wide range of peripherals, including:

  • Two 32-bit timers
  • Two UARTs
  • Two I2C-bus interfaces
  • Two SPI/SSP serial interfaces
  • Four capture and four compare channels
  • Fast GPIO ports with configurable pull-up/down resistors

Furthermore, this microcontroller supports a variety of serial communications protocols, which makes it highly versatile for integrating into different systems and for connecting with other devices. Its in-system programmability feature allows for firmware updates in the field, ensuring that the device can adapt to new requirements and standards without the need for a complete hardware overhaul.

To ensure reliability and stability, the LPC2132FHN64,557 operates over an industrial temperature range and includes a built-in watchdog timer to prevent system failures. Additionally, it features multiple power-saving modes, allowing developers to optimize the power consumption for their specific application needs.

In summary, the NXP LPC2132FHN64,557 microcontroller is a powerful and flexible solution for a wide array of embedded systems, offering a perfect blend of performance, memory, and peripherals, all within a space-saving and power-efficient design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess