EN
  • EN
  • DE

LPC2132FHN64/01

Part No LPC2132FHN64/01
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Single-chip 16/32-bit microcontrollers; 32/64/128/256/512 kB ISP/IAP flash with 10-bit ADC and DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204134-LPC2132FHN64/01
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2132FHN64/01 CAD Model

Description

The NXP LPC2132FHN64/01 is a powerful and versatile microcontroller that is part of the LPC2100 family, designed for embedded applications. This microcontroller is based on a 32-bit ARM7TDMI-S CPU which operates at frequencies of up to 60 MHz, offering high performance and low power consumption. Its 64-pin LQFP (Low-profile Quad Flat Package) makes it suitable for space-constrained applications while still providing ample I/O options.

Key Features:

  • Core: ARM7TDMI-S processor, capable of running up to 60 MHz.
  • Memory: 256 KB of on-chip flash memory and 16 KB of SRAM, allowing for efficient program and data storage.
  • Digital Peripherals: Includes multiple 32-bit timers, an RTC, 45 GPIOs, two UARTs, two I2C-bus interfaces, and two SPI buses for versatile peripheral interfacing.
  • Analog Features: Comes with a 10-bit ADC with multiple channels, enabling the microcontroller to interface with analog sensors and devices.
  • System Control: Features a Vectored Interrupt Controller for reduced interrupt latency and more efficient processing, alongside a system control block for power control.
  • Power Management: Supports multiple power modes including Idle and Power-down modes, which help in reducing power consumption and extending battery life in portable devices.
  • Debugging and Support: Integrated with in-system programming (ISP) and in-application programming (IAP) support for easy firmware updates and debugging, along with a JTAG interface for full chip debug capabilities.

Applications:

The LPC2132FHN64/01 is suitable for a wide range of applications due to its robust architecture and comprehensive feature set. It is commonly used in industrial control systems, medical instruments, automotive electronics, consumer products, and communication devices.

Quality and Reliability:

NXP is known for its commitment to quality and the LPC2132FHN64/01 is no exception. It is designed to meet the demands of high-performance embedded systems while ensuring reliability and stability in various operating conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess