Product Overview: LPC2132FBD64/01EL
The LPC2132FBD64/01EL is a robust microcontroller product from NXP Semiconductors, renowned for its high-performance and versatility in a wide range of embedded applications. This microcontroller is part of the LPC2100 family, which is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, that combines the microcontroller with embedded high-speed flash memory ranging from 32 kB to 512 kB.
Key Features:
- Core: ARM7TDMI-S processor, running at up to 60 MHz.
- Memory: Comes with 128 kB of on-chip static RAM and 512 kB of on-chip flash program memory.
- Digital Peripherals: Includes 45 quick general purpose I/O pins, 32 general purpose I/O pins with 5V tolerant input capability, and an advanced Vectored Interrupt Controller for low-latency interrupt processing.
- Serial Communications: Provides multiple serial interfaces such as UARTs, SPI, SSP, and I2C-bus.
- Timers: Equipped with multiple 32-bit timers, a Real-Time Clock, and Watchdog Timer.
- Analog to Digital Converter: Features a 10-bit ADC with up to 14 channels and multiple conversion modes.
- Debugging and Emulation: Supports JTAG and In-System Programming (ISP) for debugging purposes and easy firmware updates.
- Packaging: Available in a compact 64-pin LQFP package.
Applications:
The LPC2132FBD64/01EL is designed for applications requiring high levels of control and processing power. It is well-suited for industrial control systems, medical equipment, automotive, and consumer electronics, among others. Its rich set of peripherals and high-speed GPIOs make it ideal for interfacing with a variety of sensors, actuators, and other electronic components.
Quality and Reliability:
NXP's commitment to quality ensures that the LPC2132FBD64/01EL meets the stringent requirements of industrial and commercial applications. The device is characterized by its low power consumption, which is critical for portable and power-sensitive applications. Furthermore, NXP provides extensive support and documentation, making development and integration of the LPC2132FBD64/01EL into your projects both efficient and cost-effective.