EN
  • EN
  • DE

LPC2119FBD64/01

Part No LPC2119FBD64/01
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 46
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 071966-LPC2119FBD64/01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC2119FBD64/01 CAD Model

Description

NXP LPC2119FBD64/01 Microcontroller

The NXP LPC2119FBD64/01 is a robust microcontroller that is part of the LPC2100 family, designed to offer a balanced performance for embedded applications. This microcontroller is built around a 16/32-bit ARM7TDMI-S CPU core with real-time emulation and embedded trace support, making it ideal for applications that require high-speed computing and accurate real-time monitoring.

Key Features:

  • CPU: 16/32-bit ARM7TDMI-S with 128-bit wide interface/accelerator, enabling 32-bit code execution at the maximum clock rate.
  • Memory: 128 KB of on-chip Flash program memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, alongside 16 KB of RAM for efficient data storage and manipulation.
  • Frequency: Up to 60 MHz maximum CPU clock available from the onboard Phase-Locked Loop (PLL).
  • Debugging: EmbeddedICE RT and Embedded Trace interfaces offer comprehensive debugging features.
  • I/O: Up to 45 of 5 V tolerant fast general purpose I/O pins in a tiny LQFP64 package.
  • Timers: Multiple 32-bit timers, including an external event counter, a watchdog timer, and a PWM unit for versatile time-related operations.
  • Serial Interfaces: Includes two 16C550-compliant UARTs, two Fast I²C-bus interfaces, SPI and SSP with buffering and variable data length capabilities.
  • ADC: 10-bit A/D Converter with input multiplexing among 8 pins.
  • Power Control: Processor wake-up from Power-down mode via an external interrupt or BOD.

Applications:

The LPC2119FBD64/01 is suitable for a wide range of applications due to its versatile feature set. It's commonly used in industrial control systems, protocol converters, voice recognition, communication gateways, and embedded soft modems. Other applications include system management, medical systems, e-commerce, security systems, and GPS receivers.

Package and Quality:

This microcontroller comes in a compact LQFP64 package, ensuring a small footprint on PCBs. It is manufactured under NXP's quality control processes, ensuring high reliability and performance for critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7807 $55.1228
9+ $11.3073 $101.7657
14+ $10.9539 $153.3546
19+ $10.6006 $201.4114
25+ $10.2472 $256.1800
33+ $9.1872 $303.1776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,555 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess