EN
  • EN
  • DE
  • IT

SPC5606SF2CLU6

Part No SPC5606SF2CLU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, QSPI, SCI, SPI
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 136
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 48K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5606
Other Names 935314843557
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263955-SPC5606SF2CLU6
Ultra Librarian 3D Model Ultra Librarian SPC5606SF2CLU6 CAD Model

Description

NXP SPC5606SF2CLU6 Microcontroller

The NXP SPC5606SF2CLU6 is a cutting-edge microcontroller tailored for automotive and industrial applications that require a high level of reliability and performance. This powerful microcontroller is part of the SPC56 32-bit MCU family designed for body electronics, dashboard, and other embedded control systems.

Key Features:

  • Core: The SPC5606SF2CLU6 is built around a 32-bit Power Architecture core that operates at a frequency of up to 64 MHz, delivering the computational power needed for complex tasks.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Timers and Control: The device includes a rich set of timer modules, including periodic interrupt timers, a real-time counter, and a watchdog timer, which are crucial for real-time control and monitoring tasks.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC enables precise measurement of analog signals, essential for sensor interfacing and data acquisition.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LIN, and SPI are available, allowing for versatile connectivity options with other components in a system.
  • Package: The microcontroller is packaged in a LQFP64 package, which is suitable for space-constrained applications.
  • Temperature Range: It is designed to operate within an extended temperature range, making it suitable for harsh environmental conditions.
  • Low Power Consumption: The SPC5606SF2CLU6 is optimized for low power consumption, which is critical for energy-sensitive applications.

Applications:

The versatility of the SPC5606SF2CLU6 makes it an ideal choice for a wide range of applications, including but not limited to automotive body control modules, dashboard systems, HVAC controls, and industrial control systems. Its robust feature set ensures that developers can create sophisticated and reliable systems while maintaining cost-effectiveness and power efficiency.

With its blend of performance, memory options, and integrated peripherals, the NXP SPC5606SF2CLU6 microcontroller stands out as a compelling solution for designers who demand the best in class for their control applications.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess