EN
  • EN
  • DE
  • IT

LPC2101FBD48

Part No LPC2101FBD48
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit/32-bit ARM7TDMI-S RISC 8KB Flash 1.8V/3.3V 48-Pin LQFP / IC MCU 32BIT 8KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 70MHz
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 041161-LPC2101FBD48
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LPC2101
Introduction Date August 31, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LPC2101FBD48 CAD Model

Description

NXP LPC2101FBD48 Microcontroller

The NXP LPC2101FBD48 is a robust and versatile microcontroller designed for embedded applications requiring low power consumption and high performance. This particular model is part of the widely acclaimed LPC2100 family, which is known for its high integration and affordability. The LPC2101FBD48 is ideal for a variety of industrial, consumer, and computing applications.

Key Features:

  • Core: The microcontroller is built around a 32-bit ARM7TDMI-S core which operates at a maximum frequency of 70 MHz, providing a perfect balance between power efficiency and processing capability.
  • Memory: It comes with 8 KB of on-chip Static RAM (SRAM) and 32 KB of on-chip Flash memory, offering ample space for code storage and efficient in-system programming.
  • I/O Ports: The LPC2101FBD48 is equipped with multiple 32-bit timers, an efficient Vectored Interrupt Controller (VIC), and up to 45 General Purpose I/O (GPIO) pins that enhance its interfacing capabilities.
  • Communication Interfaces: For communication, it includes a variety of serial interfaces such as UART, SPI, and I2C, allowing for easy connectivity with peripherals and other microcontrollers.
  • Power Management: The microcontroller supports multiple power-saving modes, including Idle and Power-down modes, which are essential for battery-operated devices.
  • Packaging: The device is available in a compact 48-pin LQFP package, which is suitable for space-constrained applications.

Applications:

The LPC2101FBD48 is designed to address the needs of a wide array of applications such as:

  • Automotive control systems
  • Industrial automation
  • Medical devices
  • Utility meters
  • Alarm systems
  • Consumer electronics

With its integrated features and NXP's reputation for quality, the LPC2101FBD48 microcontroller is an excellent choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7176 $52.3056
14+ $7.1530 $100.1420
22+ $6.9294 $152.4468
30+ $6.7059 $201.1770
39+ $6.4824 $252.8136
52+ $5.8118 $302.2136
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess