EN
  • EN
  • DE

LPC1850FET256,551

Part No LPC1850FET256,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 256LBGA / MCU 32-bit ARM Cortex M3 RISC ROMLess 2.5V/3.3V 256-Pin LBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC18xx
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, Microwire, QEI, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 164
Program Memory Type ROMless
RAM Size 200K x 8
Supply Voltage 2.2 V ~ 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 256-LBGA
Manufacturer Package 256-LBGA (17x17)
Win Source Part Number 779989-LPC1850FET256,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1850
Introduction Date January 03, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC1850FET256,551 CAD Model

Description

The LPC1850FET256,551 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed for embedded applications that require a blend of power efficiency, impressive processing capabilities, and flexible interfacing options. This MCU is part of the LPC1800 series, which is renowned for its advanced features and system-level integration.

Key Features

  • Core: The heart of the LPC1850FET256,551 is an ARM Cortex-M3 processor, which operates at frequencies of up to 180 MHz. This 32-bit core offers high-efficiency signal processing capabilities and system control.
  • Memory: Equipped with an ample 1 MB of flash memory and 136 KB of SRAM, this MCU provides sufficient space for complex applications and software stacks.
  • Advanced Peripherals: The device includes a variety of peripherals, such as Ethernet, USB OTG, CAN, full-speed USB, microSD card interface, and multiple serial interfaces, enabling connectivity for a broad range of applications.
  • Package: The LPC1850FET256,551 comes in a low-profile, 256-pin LBGA package, which is suitable for space-constrained applications.
  • Power Efficiency: With its integrated power management unit (PMU), it offers multiple power modes, allowing for optimized power consumption for various operational states.

Applications

The LPC1850FET256,551 is ideal for a diverse array of applications, including industrial control systems, networking, medical devices, and automotive electronics. Its robust set of features and connectivity options make it particularly well-suited for applications that require high-speed data transfers and real-time processing.

Development Support

NXP provides extensive support for the LPC1850FET256,551 through its software development tools, including the LPCXpresso IDE and support for third-party tools. A comprehensive suite of development kits and software libraries are available to ease the process of application development and to leverage the full capabilities of the MCU.

Quality and Reliability

As with all NXP products, the LPC1850FET256,551 is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding environments. It is a testament to NXP's commitment to providing robust and dependable components for the embedded market.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0662 $54.1986
7+ $14.8235 $103.7645
11+ $14.3603 $157.9633
15+ $13.8970 $208.4550
19+ $13.4338 $255.2422
25+ $12.0441 $301.1025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,670 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess