Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204109-LPC1825JET100
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1825JET100 CAD Model

Description

Product Overview: LPC1825JET100 - NXP Semiconductors

The LPC1825JET100 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed for embedded applications that require a blend of low power consumption, advanced integration, and high-end control capabilities. This product is part of the LPC1800 series based on the ARM Cortex-M3 processor, which is renowned for its exceptional efficiency, reliability, and processing power.

Key Features:

  • Processor: At the heart of the LPC1825JET100 lies an ARM Cortex-M3 processor, which operates at frequencies of up to 150 MHz. The processor's architecture is optimized for embedded applications, with a three-stage pipeline, Harvard architecture, and a built-in Nested Vectored Interrupt Controller (NVIC) for fast handling of interrupts.
  • Memory: The device boasts 256 KB of on-chip flash memory, which is ideal for storing firmware and applications, and 32 KB of SRAM, providing ample space for runtime data processing.
  • Power Efficiency: With its integrated Power Management Unit (PMU), the LPC1825JET100 is designed to operate in multiple power modes, allowing for significant power savings during idle or low-activity periods.
  • Connectivity: This MCU features a variety of communication interfaces, including USB 2.0 Full-Speed, CAN, SPI, I2C, UART, and more, enabling it to handle complex communication requirements in a diverse range of systems.
  • Digital Peripherals: It also includes numerous digital peripherals such as timers, PWM, and a 12-bit ADC that provide additional functionality for complex control tasks.
  • Package: The LPC1825JET100 comes in a compact 100-pin LQFP package, making it suitable for space-constrained applications.

Applications:

The versatility and robust feature set of the LPC1825JET100 make it an excellent choice for a wide array of applications, including industrial control systems, robotics, automotive electronics, and communication gateways. Its ability to handle multiple tasks simultaneously, coupled with its low power profile, ensures that it can meet the demands of sophisticated and power-sensitive applications alike.

Conclusion:

In summary, the LPC1825JET100 from NXP Semiconductors stands out as a powerful, efficient, and flexible microcontroller. Its integration of a Cortex-M3 core with a rich set of peripherals and interfaces offers developers the necessary tools to create advanced and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9027 $65.8054
5+ $26.9975 $134.9875
8+ $26.1540 $209.2320
11+ $25.3105 $278.4155
14+ $24.4658 $342.5212
18+ $21.9355 $394.8390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,400 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention